CRCW08053M32FKEA alternative parts: RC0805FR-0736R5L, RMCF0805FT10R7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 3.32M OHM 1% 1/8W 0805
RES SMD 36.5 OHM 1% 1/8W 0805
Res Thick Film 0805 10.7 Ohm 1% 0.125W(1/8W) ±100ppm/C Pad SMD Automotive T/R
Factory Lead Time:
11 Weeks
33 Weeks
20 Weeks
Contact Plating:
Tin
Tin
Tin
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
0805 (2012 Metric)
Surface Mount:
YES
YES
-
Terminal Shape:
WRAPAROUND
WRAPAROUND
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
SURFACE MOUNT
-
Weight:
5.499807mg
-
-
Voltage Rated:
150V
150V
150V
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
CRCW
RC
RMCF
Published:
2011
2004
2012
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±1%
±1%
±1%
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Termination:
SMD/SMT
SMD/SMT
-
ECCN Code:
EAR99
EAR99
EAR99
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
±100ppm/°C
Resistance:
3.32MOhm
36.5Ohm
10.7Ohm
Composition:
Thick Film
Thick Film
Thick Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
0.125W 1/8W
Additional Feature:
RATED AC VOLTAGE (V): 150
-
-
Power Rating:
125mW
125mW
125mW
Voltage - Rated DC:
150V
150V
-
Packing Method:
TR, PAPER, 7 INCH
TR, Paper, 7 Inch
TR, Paper, 7 Inch
Max Power Dissipation:
125mW
125mW
125mW
Depth:
1.25mm
1.25mm
-
Construction:
Rectangular
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
FIXED RESISTOR
Military Standard:
Not
Not
-
Case Code (Metric):
2012
2012
2012
Case Code (Imperial):
0805
0805
0805
Features:
Automotive AEC-Q200
Moisture Resistant
Automotive AEC-Q200
Height:
500μm
500μm
500μm
Height Seated (Max):
0.020 0.50mm
0.024 0.60mm
0.026 0.65mm
REACH SVHC:
Unknown
-
-
Radiation Hardening:
No
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lead Free
Ratings:
AEC-Q200
-
AEC-Q200
Mount:
-
-
Surface Mount
CRCW08053M32FKEA

CRCW08053M32FKEA

(In Stock: 19239)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.090172

    $0.09

  • 500

    $0.066303

    $33.15

  • 1000

    $0.055252

    $55.25

  • 2000

    $0.050690

    $101.38

  • 5000

    $0.047374

    $236.87

  • 10000

    $0.044069

    $440.69

  • 15000

    $0.042620

    $639.30

  • 50000

    $0.041907

    $2,095.35

Minimum: 1 Multiples: 1

Unit Price: $0.090172

Ext Price: $0.09

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity