CRCW08057R32FKEA alternative parts: RC2012F330CS, RC0805FR-0736R5L

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 7.32 OHM 1% 1/8W 0805
Res Thick Film 0805 33 Ohm 1% 0.125W(1/8W) ±100ppm/C Pad SMD T/R
RES SMD 36.5 OHM 1% 1/8W 0805
Factory Lead Time:
11 Weeks
47 Weeks
33 Weeks
Contact Plating:
Tin
Tin
Tin
Surface Mount:
YES
YES
YES
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
0805 (2012 Metric)
Terminal Shape:
WRAPAROUND
-
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
SURFACE MOUNT
SURFACE MOUNT
Weight:
5.499807mg
-
-
Voltage Rated:
150V
-
150V
Published:
2015
2015
2004
Series:
CRCW
RC
RC
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±1%
±1%
±1%
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Termination:
SMD/SMT
-
SMD/SMT
ECCN Code:
EAR99
-
EAR99
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
±100ppm/°C
Resistance:
7.32Ohm
33Ohm
36.5Ohm
Composition:
Thick Film
Thick Film
Thick Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
0.125W 1/8W
Additional Feature:
RATED AC VOLTAGE (V): 150
-
-
Power Rating:
125mW
125mW
125mW
Voltage - Rated DC:
150V
150V
150V
Packing Method:
TR, PAPER, 7 INCH
TR, 7 INCH
TR, Paper, 7 Inch
Max Power Dissipation:
125mW
125mW
125mW
Construction:
Rectangular
Chip
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
FIXED RESISTOR
Case Code (Metric):
2012
2012
2012
Case Code (Imperial):
0805
0805
0805
Features:
Automotive AEC-Q200
Moisture Resistant
Moisture Resistant
Height:
500μm
609.6μm
500μm
Height Seated (Max):
0.020 0.50mm
0.026 0.65mm
0.024 0.60mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lead Free
Ratings:
AEC-Q200
-
-
Depth:
-
1.25mm
1.25mm
Military Standard:
-
Not
Not
Radiation Hardening:
-
No
No
CRCW08057R32FKEA

CRCW08057R32FKEA

(In Stock: 33610)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.088287

    $0.09

  • 500

    $0.064917

    $32.46

  • 1000

    $0.054097

    $54.10

  • 2000

    $0.049631

    $99.26

  • 5000

    $0.046384

    $231.92

  • 10000

    $0.043148

    $431.48

  • 15000

    $0.041729

    $625.94

  • 50000

    $0.041031

    $2,051.55

Minimum: 1 Multiples: 1

Unit Price: $0.088287

Ext Price: $0.09

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity