CRCW08057R32FKEA alternative parts: RT0805FRE073K01L
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES SMD 7.32 OHM 1% 1/8W 0805 | RES SMD 3.01K OHM 1% 1/8W 0805 |
Factory Lead Time: | 11 Weeks | 24 Weeks |
Contact Plating: | Tin | Tin |
Surface Mount: | YES | YES |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Mounting Feature: | SURFACE MOUNT | SURFACE MOUNT |
Weight: | 5.499807mg | - |
Voltage Rated: | 150V | 150V |
Published: | 2015 | 2009 |
Series: | CRCW | RT |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±1% | ±1% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | ±100ppm/°C | ±50ppm/°C |
Resistance: | 7.32Ohm | 3.01kOhm |
Composition: | Thick Film | Thin Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W |
Additional Feature: | RATED AC VOLTAGE (V): 150 | HIGH PRECISION |
Power Rating: | 125mW | 125mW |
Voltage - Rated DC: | 150V | 150V |
Packing Method: | TR, PAPER, 7 INCH | TR, Paper, 7 Inch |
Max Power Dissipation: | 125mW | - |
Construction: | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Case Code (Metric): | 2012 | 2012 |
Case Code (Imperial): | 0805 | 0805 |
Features: | Automotive AEC-Q200 | - |
Height: | 500μm | 600μm |
Height Seated (Max): | 0.020 0.50mm | 0.024 0.60mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Ratings: | AEC-Q200 | - |
Depth: | - | 1.25mm |
Military Standard: | - | Not |
Radiation Hardening: | - | No |

CRCW08057R32FKEA
(In Stock: 33610)
Vishay DaleQty
Unit Price
Ext Price
1
$0.088287
$0.09
500
$0.064917
$32.46
1000
$0.054097
$54.10
2000
$0.049631
$99.26
5000
$0.046384
$231.92
10000
$0.043148
$431.48
15000
$0.041729
$625.94
50000
$0.041031
$2,051.55
Minimum: 1 Multiples: 1
Unit Price: $0.088287
Ext Price: $0.09
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity