CRCW120614K7FKEA alternative parts: ERJ-S08F1601V, RC1206FR-0712R4L
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES SMD 14.7K OHM 1% 1/4W 1206 | Res Thick Film 1206 1.6K Ohm 1% 1/4W 100ppm/C Molded SMD Punched Carrier T/R | RES SMD 12.4 OHM 1% 1/4W 1206 |
Factory Lead Time: | 14 Weeks | 12 Weeks | 33 Weeks |
Contact Plating: | Tin | Tin | Tin |
Package / Case: | 1206 (3216 Metric) | 1206 (3216 Metric) | 1206 (3216 Metric) |
Surface Mount: | YES | - | YES |
Terminal Shape: | WRAPAROUND | WRAPAROUND | WRAPAROUND |
Mounting Feature: | SURFACE MOUNT | - | SURFACE MOUNT |
Weight: | 10.007382mg | 16.187578mg | - |
Voltage Rated: | 200V | 150V | 200V |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | CRCW | ERJ | RC |
Published: | 2016 | - | 2010 |
Size / Dimension: | 0.126Lx0.063W 3.20mmx1.60mm | 0.126Lx0.063W 3.20mmx1.60mm | 0.122Lx0.063W 3.10mmx1.60mm |
Tolerance: | ±1% | ±1% | ±1% |
JESD-609 Code: | e3 | e3 | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Termination: | SMD/SMT | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | EAR99 | - |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C | ±100ppm/°C |
Resistance: | 14.7kOhm | 1.6kOhm | 12.4Ohm |
Composition: | Thick Film | Thick Film | Thick Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W | 0.25W 1/4W |
Power Rating: | 250mW | 250mW | 250mW |
Voltage - Rated DC: | 200V | 200V | 200V |
Packing Method: | TR, PAPER, 7 INCH | TR, PUNCHED | TR, Paper, 7 Inch |
Max Power Dissipation: | 250mW | 250mW | 250mW |
Depth: | 1.6mm | - | 1.6mm |
Construction: | Rectangular | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | FIXED RESISTOR |
Military Standard: | Not | - | Not |
Case Code (Metric): | 3216 | 3216 | 3216 |
Case Code (Imperial): | 1206 | 1206 | 1206 |
Features: | Automotive AEC-Q200 | Anti-Sulfur, Automotive AEC-Q200 | Moisture Resistant |
Height: | 600μm | 711.2μm | 600μm |
Height Seated (Max): | 0.024 0.60mm | 0.028 0.70mm | 0.026 0.65mm |
REACH SVHC: | Unknown | - | - |
Radiation Hardening: | No | - | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free | Lead Free |
Ratings: | AEC-Q200 | AEC-Q200 | - |
Mount: | - | Surface Mount | - |
Additional Feature: | - | ANTI-SULFUR, IEC60115-8 | - |
Current Rating: | - | 2A | - |

CRCW120614K7FKEA
(In Stock: 29098)
Vishay DaleQty
Unit Price
Ext Price
1
$0.099360
$0.10
500
$0.073059
$36.53
1000
$0.060882
$60.88
2000
$0.055855
$111.71
5000
$0.052201
$261.00
10000
$0.048559
$485.59
15000
$0.046963
$704.44
50000
$0.046178
$2,308.90
Minimum: 1 Multiples: 1
Unit Price: $0.099360
Ext Price: $0.10
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity