CRCW120618R0JNTB alternative parts: KTR18EZPJ161, PT1206JR-070R51L

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 18 OHM 5% 1/4W 1206
RES SMD 160 OHM 5% 1/4W 1206
RES SMD 0.51 OHM 5% 1/4W 1206
Factory Lead Time:
14 Weeks
10 Weeks
24 Weeks
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
1206 (3216 Metric)
Supplier Device Package:
1206
-
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
CRCW
KTR
PT
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
0.122Lx0.063W 3.10mmx1.60mm
Tolerance:
±5%
±5%
±5%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±200ppm/°C
±200ppm/°C
±75ppm/°C
Resistance:
18Ohms
160Ohm
510mOhm
Max Operating Temperature:
155°C
-
-
Min Operating Temperature:
-55°C
-
-
Composition:
Thick Film
Thick Film
Thick Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
0.25W 1/4W
Power Rating:
250mW
-
-
Max Power Dissipation:
250mW
-
250mW
Features:
Automotive AEC-Q200
Automotive AEC-Q200, High Voltage
Automotive AEC-Q200, Current Sense, Moisture Resistant
Length:
3.2004mm
-
-
Height Seated (Max):
0.024 0.60mm
0.026 0.65mm
0.026 0.65mm
Height:
609.6μm
-
660.4μm
Width:
1.6002mm
-
-
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
-
-
Ratings:
AEC-Q200
AEC-Q200
AEC-Q200
Surface Mount:
-
YES
-
Terminal Shape:
-
WRAPAROUND
-
Mounting Feature:
-
SURFACE MOUNT
-
Published:
-
2015
2011
JESD-609 Code:
-
e3
-
Pbfree Code:
-
yes
yes
ECCN Code:
-
EAR99
-
Terminal Finish:
-
Tin (Sn) - with Nickel (Ni) barrier
-
Packing Method:
-
TR, PAPER, 7 INCH
-
Construction:
-
Rectangular
-
Resistor Type:
-
FIXED RESISTOR
-
Reference Standard:
-
TS 16949
-
Working Voltage:
-
500V
-
CRCW120618R0JNTB

CRCW120618R0JNTB

(In Stock: 343797)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.003043

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.003043

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity