CRCW1206360RJNEB alternative parts: KTR18EZPJ161, PT1206JR-070R51L

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Thick Film Resistors - SMD 1/4watt 360ohms 5%
RES SMD 160 OHM 5% 1/4W 1206
RES SMD 0.51 OHM 5% 1/4W 1206
Factory Lead Time:
14 Weeks
10 Weeks
24 Weeks
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
1206 (3216 Metric)
Surface Mount:
YES
YES
-
Terminal Shape:
WRAPAROUND
WRAPAROUND
-
Mounting Feature:
SURFACE MOUNT
SURFACE MOUNT
-
Weight:
10.007382mg
-
-
Voltage Rated:
200V
-
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
CRCW
KTR
PT
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
0.122Lx0.063W 3.10mmx1.60mm
Tolerance:
±5%
±5%
±5%
JESD-609 Code:
e3
e3
-
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Termination:
SMD/SMT
-
-
ECCN Code:
EAR99
EAR99
-
Temperature Coefficient:
±200ppm/°C
±200ppm/°C
±75ppm/°C
Resistance:
360Ohm
160Ohm
510mOhm
Terminal Finish:
Matte Tin (Sn)
Tin (Sn) - with Nickel (Ni) barrier
-
Composition:
Thick Film
Thick Film
Thick Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
0.25W 1/4W
Power Rating:
250mW
-
-
Max Power Dissipation:
250mW
-
250mW
Construction:
Rectangular
Rectangular
-
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
-
Case Code (Metric):
3216
-
-
Case Code (Imperial):
1206
-
-
Features:
Automotive AEC-Q200
Automotive AEC-Q200, High Voltage
Automotive AEC-Q200, Current Sense, Moisture Resistant
Height:
609.6μm
-
660.4μm
Height Seated (Max):
0.024 0.60mm
0.026 0.65mm
0.026 0.65mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
-
Ratings:
AEC-Q200
AEC-Q200
AEC-Q200
Published:
-
2015
2011
Packing Method:
-
TR, PAPER, 7 INCH
-
Reference Standard:
-
TS 16949
-
Working Voltage:
-
500V
-
CRCW1206360RJNEB

CRCW1206360RJNEB

(In Stock: 573972)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.003043

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.003043

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity