CRCW1206487KFKEA alternative parts: TNPW12061M62FEEA, ERJ-S08F7871V
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES SMD 487K OHM 1% 1/4W 1206 | Res Thin Film 1206 1.62M Ohm 1% 1/4W 25ppm/C Molded SMD SMD Paper T/R | Res Thick Film 1206 7.87K Ohm 1% 1/4W 100ppm/C Molded SMD Punched Carrier T/R |
Factory Lead Time: | 14 Weeks | 14 Weeks | 12 Weeks |
Contact Plating: | Tin | Tin | Tin |
Package / Case: | 1206 (3216 Metric) | 1206 (3216 Metric) | 1206 (3216 Metric) |
Surface Mount: | YES | - | - |
Terminal Shape: | WRAPAROUND | - | WRAPAROUND |
Mounting Feature: | SURFACE MOUNT | - | - |
Weight: | 10.007382mg | - | - |
Voltage Rated: | 200V | - | 150V |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | CRCW | TNPW e3 | ERJ |
Published: | 2012 | - | - |
Size / Dimension: | 0.126Lx0.063W 3.20mmx1.60mm | 0.126Lx0.063W 3.20mmx1.60mm | 0.126Lx0.063W 3.20mmx1.60mm |
Tolerance: | ±1% | ±1% | ±1% |
JESD-609 Code: | e3 | - | e3 |
Pbfree Code: | yes | - | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
ECCN Code: | EAR99 | - | EAR99 |
Temperature Coefficient: | ±100ppm/°C | ±25ppm/°C | ±100ppm/°C |
Resistance: | 487kOhm | 1.62MOhms | 7.87kOhm |
Composition: | Thick Film | Thin Film | Thick Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W | 0.25W 1/4W |
Power Rating: | 250mW | 250mW | 250mW |
Voltage - Rated DC: | 200V | - | 200V |
Packing Method: | TR, PAPER, 7 INCH | - | TR, PUNCHED |
Max Power Dissipation: | 250mW | - | 250mW |
Depth: | 1.6mm | - | - |
Construction: | Rectangular | - | Rectangular |
Resistor Type: | FIXED RESISTOR | - | FIXED RESISTOR |
Military Standard: | Not | - | - |
Case Code (Metric): | 3216 | - | 3216 |
Case Code (Imperial): | 1206 | - | 1206 |
Features: | Automotive AEC-Q200 | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | Anti-Sulfur, Automotive AEC-Q200 |
Height: | 600μm | - | 711.2μm |
Height Seated (Max): | 0.024 0.60mm | 0.026 0.65mm | 0.028 0.70mm |
REACH SVHC: | Unknown | - | - |
Radiation Hardening: | No | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - | Lead Free |
Ratings: | AEC-Q200 | AEC-Q200 | AEC-Q200 |
Supplier Device Package: | - | 1206 | - |
Max Operating Temperature: | - | 125°C | - |
Min Operating Temperature: | - | -55°C | - |
Mount: | - | - | Surface Mount |
Additional Feature: | - | - | ANTI-SULFUR, IEC60115-8 |
Current Rating: | - | - | 2A |

CRCW1206487KFKEA
(In Stock: 14656)
Vishay DaleQty
Unit Price
Ext Price
1
$0.099676
$0.10
500
$0.073291
$36.65
1000
$0.061076
$61.08
2000
$0.056033
$112.07
5000
$0.052367
$261.84
10000
$0.048714
$487.14
15000
$0.047112
$706.68
50000
$0.046324
$2,316.20
Minimum: 1 Multiples: 1
Unit Price: $0.099676
Ext Price: $0.10
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity