CRCW1206499RFKEB alternative parts: CRCW06033K30FKEA
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Thick Film Resistors - SMD 1/4watt 499ohms 1% | RES SMD 3.3K OHM 1% 1/10W 0603 |
Factory Lead Time: | 14 Weeks | 14 Weeks |
Contact Plating: | Tin | Lead, Tin |
Package / Case: | 1206 (3216 Metric) | 0603 (1608 Metric) |
Surface Mount: | YES | - |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Mounting Feature: | SURFACE MOUNT | - |
Weight: | 10.007382mg | 2.012816mg |
Voltage Rated: | 200V | 75V |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | CRCW | CRCW |
Published: | 2013 | - |
Size / Dimension: | 0.126Lx0.063W 3.20mmx1.60mm | 0.061Lx0.033W 1.55mmx0.85mm |
Tolerance: | ±1% | ±1% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C |
Resistance: | 499Ohm | 3.3kOhm |
Composition: | Thick Film | Thick Film |
Power (Watts): | 0.25W 1/4W | 0.1W 1/10W |
Power Rating: | 250mW | 100mW |
Voltage - Rated DC: | 200V | 75V |
Max Power Dissipation: | 250mW | 100mW |
Depth: | 1.6mm | 850μm |
Construction: | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Military Standard: | Not | Not |
Case Code (Metric): | 3216 | 1608 |
Case Code (Imperial): | 1206 | 0603 |
Features: | Automotive AEC-Q200 | Automotive AEC-Q200 |
Height: | 600μm | 500μm |
Height Seated (Max): | 0.024 0.60mm | 0.020 0.50mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Ratings: | AEC-Q200 | AEC-Q200 |
Mount: | - | Surface Mount |
Termination: | - | SMD/SMT |
Terminal Finish: | - | Matte Tin (Sn) |
Additional Feature: | - | RATED AC VOLTAGE (V): 75 |
Packing Method: | - | TR, PAPER, 7 INCH |
Rated Power Dissipation (P): | - | 0.1W |
Working Voltage: | - | 75V |
REACH SVHC: | - | Unknown |

CRCW1206499RFKEB
(In Stock: 897474)
Vishay DaleQty
Unit Price
Ext Price
1
$0.004170
$0.01
Minimum: 5 Multiples: 1
Unit Price: $0.004170
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity