CRCW1206499RFKEB alternative parts: CRCW08055K11FKEAHP

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Thick Film Resistors - SMD 1/4watt 499ohms 1%
RES SMD 5.11K OHM 1% 1/2W 0805
Factory Lead Time:
14 Weeks
12 Weeks
Contact Plating:
Tin
-
Package / Case:
1206 (3216 Metric)
0805 (2012 Metric)
Surface Mount:
YES
YES
Terminal Shape:
WRAPAROUND
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
SURFACE MOUNT
Weight:
10.007382mg
-
Voltage Rated:
200V
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
CRCW
CRCW-HP
Published:
2013
2016
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±1%
±1%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
Resistance:
499Ohm
5.11kOhm
Composition:
Thick Film
Thick Film
Power (Watts):
0.25W 1/4W
0.5W 1/2W
Power Rating:
250mW
500mW
Voltage - Rated DC:
200V
-
Max Power Dissipation:
250mW
333mW
Depth:
1.6mm
-
Construction:
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Military Standard:
Not
-
Case Code (Metric):
3216
-
Case Code (Imperial):
1206
-
Features:
Automotive AEC-Q200
Automotive AEC-Q200, Pulse Withstanding
Height:
600μm
609.6μm
Height Seated (Max):
0.024 0.60mm
0.020 0.50mm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Ratings:
AEC-Q200
AEC-Q200
Terminal Finish:
-
Tin (Sn) - with Nickel (Ni) barrier
Additional Feature:
-
LASER TRIMMABLE, RATED AC VOLTAGE (V): 150
Packing Method:
-
TR, PAPER, 7 INCH
Rated Power Dissipation (P):
-
0.5W
Working Voltage:
-
150V
CRCW1206499RFKEB

CRCW1206499RFKEB

(In Stock: 897474)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.004170

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.004170

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity