CRCW25121K37FKEG alternative parts: RL2512FK-070R01L, ERJ-1TNF3481U
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES SMD 1.37K OHM 1% 1W 2512 | RES 0.01 OHM 1% 1W 2512 | RES SMD 3.48K OHM 1% 1W 2512 |
Factory Lead Time: | 12 Weeks | 33 Weeks | 12 Weeks |
Surface Mount: | YES | YES | - |
Package / Case: | 2512 (6432 Metric) | 2512 (6432 Metric) | 2512 (6432 Metric) |
Contact Plating: | Tin | Tin | Tin |
Terminal Shape: | WRAPAROUND | WRAPAROUND | WRAPAROUND |
Mounting Feature: | SURFACE MOUNT | SURFACE MOUNT | - |
Voltage Rated: | 500V | 500V | 200V |
Published: | 2013 | 2008 | 2011 |
Series: | CRCW | RL | ERJ |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Size / Dimension: | 0.248Lx0.124W 6.30mmx3.15mm | 0.250Lx0.126W 6.35mmx3.20mm | 0.252Lx0.126W 6.40mmx3.20mm |
Tolerance: | ±1% | ±1% | ±1% |
JESD-609 Code: | e3 | e3 | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±100ppm/°C | ±1500ppm/°C | ±100ppm/°C |
Resistance: | 1.37kOhm | 10mOhm | 3.48kOhm |
Composition: | Thick Film | Thick Film | Thick Film |
Additional Feature: | RATED AC VOLTAGE (V): 500 | LASER TRIMMABLE | PRECISION, STANDARD: IEC60115-8 |
Power Rating: | 1W | 1W | 1W |
Voltage - Rated DC: | 500V | - | 200V |
Packing Method: | TR, BLISTER, 7 INCH | TR, EMBOSSED, 7 INCH | TR, Embossed, 7 Inch |
Construction: | Rectangular | Chip | Chip |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | FIXED RESISTOR |
Case Code (Metric): | 2512 | 6432 | 6432 |
Rated Power Dissipation (P): | 1W | 1W | 1W |
Features: | Automotive AEC-Q200 | Automotive AEC-Q200, Current Sense, Moisture Resistant | Automotive AEC-Q200 |
Height Seated (Max): | 0.028 0.70mm | 0.026 0.65mm | 0.028 0.70mm |
Height: | 700μm | - | 711.2μm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Radiation Hardening: | No | No | - |
Lead Free: | Lead Free | Lead Free | Lead Free |
Ratings: | AEC-Q200 | AEC-Q200 | AEC-Q200 |
Termination: | - | SMD/SMT | SMD/SMT |
ECCN Code: | - | EAR99 | EAR99 |
Depth: | - | 3.2mm | - |
Military Standard: | - | Not | - |
Case Code (Imperial): | - | 2512 | 2512 |
Mount: | - | - | Surface Mount |
Max Power Dissipation: | - | - | 1W |

CRCW25121K37FKEG
(In Stock: 25)
Vishay DaleQty
Unit Price
Ext Price
1
$0.135460
$0.14
10
$0.127792
$1.28
100
$0.120559
$12.06
500
$0.113735
$56.87
1000
$0.107297
$107.30
Minimum: 1 Multiples: 1
Unit Price: $0.135460
Ext Price: $0.14
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity