CRT1206-DX-1781ELF alternative parts: AT1206DRE07536RL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 1.78K OHM 0.5% 1/4W 1206
RES SMD 536 OHM 0.5% 1/4W 1206
Factory Lead Time:
12 Weeks
16 Weeks
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
Mount:
Surface Mount
-
Terminal Shape:
WRAPAROUND
-
Weight:
16.187578mg
-
Voltage Rated:
200V
-
Published:
2006
2016
Series:
CRT
AT
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Operating Temperature:
-55°C~155°C
-55°C~155°C
Size / Dimension:
0.120Lx0.061W 3.05mmx1.55mm
0.122Lx0.063W 3.10mmx1.60mm
Tolerance:
±0.5%
±0.5%
JESD-609 Code:
e3
-
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
-
ECCN Code:
EAR99
-
Temperature Coefficient:
±15ppm/°C
±50ppm/°C
Resistance:
1.78kOhm
536Ohm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
-
Composition:
Thin Film
Thin Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
Additional Feature:
PRECISION
-
Power Rating:
250mW
-
Packing Method:
TR, PAPER, 7 INCH
-
Max Power Dissipation:
125mW
250mW
Construction:
RECTANGULAR PACKAGE
-
Resistor Type:
FIXED RESISTOR
-
Base Part Number:
CRT1206
-
Case Code (Metric):
3016
-
Case Code (Imperial):
1206
-
Features:
Current Sense
Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Height Seated (Max):
0.026 0.65mm
0.026 0.65mm
Height:
660.4μm
660.4μm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
-
AEC-Q200
CRT1206-DX-1781ELF

CRT1206-DX-1781ELF

(In Stock: 50)

Bourns Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.141317

    $0.14

  • 10

    $0.133318

    $1.33

  • 100

    $0.125772

    $12.58

  • 500

    $0.118652

    $59.33

  • 1000

    $0.111936

    $111.94

Minimum: 1 Multiples: 1

Unit Price: $0.141317

Ext Price: $0.14

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity