CRT1206-DY-1003ELF alternative parts: AT1206DRE07536RL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 100K OHM 0.5% 1/4W 1206
RES SMD 536 OHM 0.5% 1/4W 1206
Factory Lead Time:
12 Weeks
16 Weeks
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
Surface Mount:
YES
-
Terminal Shape:
WRAPAROUND
-
Mounting Feature:
SURFACE MOUNT
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
CRT
AT
Size / Dimension:
0.120Lx0.061W 3.05mmx1.55mm
0.122Lx0.063W 3.10mmx1.60mm
Tolerance:
±0.5%
±0.5%
JESD-609 Code:
e3
-
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
-
Temperature Coefficient:
±25ppm/°C
±50ppm/°C
Resistance:
100kOhm
536Ohm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
-
Composition:
Thin Film
Thin Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
Additional Feature:
PRECISION
-
Packing Method:
TR, PAPER, 7 INCH
-
Max Power Dissipation:
250mW
250mW
Construction:
RECTANGULAR PACKAGE
-
Resistor Type:
FIXED RESISTOR
-
Base Part Number:
CRT1206
-
Features:
Current Sense
Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Height:
660.4μm
660.4μm
Height Seated (Max):
0.026 0.65mm
0.026 0.65mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Published:
-
2016
Ratings:
-
AEC-Q200
CRT1206-DY-1003ELF

CRT1206-DY-1003ELF

(In Stock: 265000)

Bourns Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.035231

    $0.04

  • 500

    $0.025905

    $12.95

  • 1000

    $0.021588

    $21.59

  • 2000

    $0.019805

    $39.61

  • 5000

    $0.018509

    $92.54

  • 10000

    $0.017218

    $172.18

  • 15000

    $0.016652

    $249.78

  • 50000

    $0.016374

    $818.70

Minimum: 1 Multiples: 1

Unit Price: $0.035231

Ext Price: $0.04

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity