CS325-40.000MABJ-UT alternative parts: 405C35D40M00000
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | CRYSTAL 40.0000MHZ 18PF SMD | CRYSTAL 40.0000MHZ 18PF SMD |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 4-SMD, No Lead | 4-SMD, No Lead |
Operating Temperature: | -10°C~60°C | -20°C~70°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | CS325 | 405 |
Size / Dimension: | 0.126Lx0.098W 3.20mmx2.50mm | 0.197Lx0.126W 5.00mmx3.20mm |
Tolerance: | 0.003% | - |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | SMD/SMT | - |
Type: | MHz Crystal | MHz Crystal |
Max Operating Temperature: | 60°C | - |
Min Operating Temperature: | -10°C | - |
Frequency: | 40MHz | 40MHz |
Frequency Stability: | ±50ppm | ±50ppm |
ESR (Equivalent Series Resistance): | 50Ohms | 50Ohm |
Load Capacitance: | 18pF | 18pF |
Operating Mode: | Fundamental | Fundamental |
Frequency Tolerance: | ±30ppm | ±30ppm |
Height: | 609.6μm | - |
Height Seated (Max): | 0.024 0.60mm | 0.039 1.00mm |
Length: | 3.2004mm | - |
Width: | 2.4892mm | - |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Factory Lead Time: | - | 12 Weeks |
Surface Mount: | - | YES |
Published: | - | 2012 |
JESD-609 Code: | - | e4 |
Terminal Finish: | - | Gold (Au) - with Nickel (Ni) barrier |
Additional Feature: | - | AT-CUT; TR, 7 INCH |
HTS Code: | - | 8541.60.00.60 |
Physical Dimension: | - | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) |
Operating Frequency: | - | 40MHz |
Drive Level: | - | 10 μW |

CS325-40.000MABJ-UT
(In Stock: 86)
Citizen Finedevice Co LtdQty
Unit Price
Ext Price
1
$0.956241
$0.96
10
$0.902114
$9.02
100
$0.851051
$85.11
500
$0.802878
$401.44
1000
$0.757432
$757.43
Minimum: 1 Multiples: 1
Unit Price: $0.956241
Ext Price: $0.96
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity