CY7C4255V-15ASXC alternative parts: CY7C4255V-15ASI

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC DEEP SYNC FIFO 8KX18 64LQFP
IC FIFO 8KX18 SYNCHRONOUS 64QFP
Factory Lead Time:
13 Weeks
-
Contact Plating:
Gold, Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-LQFP
64-LQFP
Number of Pins:
64
64
Operating Temperature:
0°C~70°C
-40°C~85°C
Packaging:
Tray
Tube
Series:
CY7C
CY7C
Published:
1996
1996
JESD-609 Code:
e3
e0
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
3 (168 Hours)
2 (1 Year)
Number of Terminations:
64
64
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Tin/Lead (Sn/Pb)
Additional Feature:
RETRANSMIT
RETRANSMIT
Voltage - Supply:
3V~3.6V
3V~3.6V
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
220
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
66.7MHz
66.7MHz
Time@Peak Reflow Temperature-Max (s):
20
-
Base Part Number:
7C4255
7C4255
Function:
Synchronous
Synchronous
Operating Supply Voltage:
3.3V
3.3V
Supply Voltage-Max (Vsup):
3.6V
3.6V
Supply Voltage-Min (Vsup):
3V
3V
Number of Circuits:
2
-
Memory Size:
144K 8K x 18
144K 8K x 18
Element Configuration:
Dual
Dual
Nominal Supply Current:
30mA
35mA
Max Supply Current:
30mA
-
Access Time:
10ns
10ns
Data Bus Width:
18b
18b
Direction:
Unidirectional
Unidirectional
Organization:
8KX18
8KX18
Memory Width:
18
18
Density:
144 kb
144 kb
Standby Current-Max:
0.004A
0.004A
Parallel/Serial:
PARALLEL
PARALLEL
Word Size:
18b
18b
Memory IC Type:
OTHER FIFO
OTHER FIFO
Bus Directional:
Uni-Directional
Uni-Directional
FWFT Support:
No
No
Programmable Flags Support:
Yes
Yes
Output Enable:
YES
YES
Expansion Type:
Depth, Width
Depth, Width
Cycle Time:
15 ns
15 ns
Length:
10mm
10mm
Height Seated (Max):
1.6mm
1.6mm
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Lead Free
Contains Lead
Pbfree Code:
-
no
HTS Code:
-
8542.32.00.71
Current - Supply (Max):
-
35mA
Output Characteristics:
-
3-STATE
CY7C4255V-15ASXC

CY7C4255V-15ASXC

(In Stock: 42)

Cypress Semiconductor Corp