CY7C4255V-15ASXC alternative parts: CY7C464A-15JC

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC DEEP SYNC FIFO 8KX18 64LQFP
IC ASYN FIFO CASCA 32KX9 32-PLCC
Factory Lead Time:
13 Weeks
-
Contact Plating:
Gold, Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-LQFP
32-LCC (J-Lead)
Number of Pins:
64
32
Operating Temperature:
0°C~70°C
0°C~70°C
Packaging:
Tray
Tube
Series:
CY7C
CY7C
Published:
1996
1999
JESD-609 Code:
e3
-
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
64
32
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
-
Additional Feature:
RETRANSMIT
RETRANSMIT
Voltage - Supply:
3V~3.6V
4.5V~5.5V
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
J BEND
Peak Reflow Temperature (Cel):
260
-
Supply Voltage:
3.3V
5V
Terminal Pitch:
0.5mm
1.27mm
Frequency:
66.7MHz
40MHz
Time@Peak Reflow Temperature-Max (s):
20
-
Base Part Number:
7C4255
7C464
Function:
Synchronous
Asynchronous
Operating Supply Voltage:
3.3V
5V
Supply Voltage-Max (Vsup):
3.6V
-
Supply Voltage-Min (Vsup):
3V
-
Number of Circuits:
2
-
Memory Size:
144K 8K x 18
288K 32K x 9
Element Configuration:
Dual
Dual
Nominal Supply Current:
30mA
60mA
Max Supply Current:
30mA
60mA
Access Time:
10ns
15ns
Data Bus Width:
18b
-
Direction:
Unidirectional
Unidirectional
Organization:
8KX18
-
Memory Width:
18
9
Density:
144 kb
288 kb
Standby Current-Max:
0.004A
0.008A
Parallel/Serial:
PARALLEL
PARALLEL
Word Size:
18b
9b
Memory IC Type:
OTHER FIFO
OTHER FIFO
Bus Directional:
Uni-Directional
Uni-Directional
FWFT Support:
No
-
Programmable Flags Support:
Yes
No
Output Enable:
YES
NO
Expansion Type:
Depth, Width
Depth, Width
Cycle Time:
15 ns
25 ns
Length:
10mm
13.97mm
Height Seated (Max):
1.6mm
3.55mm
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Lead Free
Contains Lead
Power Supplies:
-
5V
Output Characteristics:
-
3-STATE
Retransmit Capability:
-
Yes
Width:
-
11.43mm
CY7C4255V-15ASXC

CY7C4255V-15ASXC

(In Stock: 42)

Cypress Semiconductor Corp