D38999/26JE6AB alternative parts: TV06RW-11-98S, TV06RW-11-98PA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
AMPHENOL D38999/26JE6AB Circular Connector, MIL-C-38999 Series III, Plug, 6, Pin, Crimp, Cable
AMPHENOL TV06RW-11-98SCircular Connector, Tri-Start TV Series, MIL-DTL-38999 Series III Equivalent, Straight Plug
AMPHENOL TV06RW-11-98PA Circular Connector, MIL-C-38999 Series III, Plug, 6, Pin, Crimp, Cable
Factory Lead Time:
16 Weeks
16 Weeks
16 Weeks
Contact Plating:
Gold
-
-
Mount:
Cable, Free Hanging
Cable, Free Hanging
Cable, Free Hanging
Mounting Type:
Free Hanging (In-Line)
Free Hanging (In-Line)
Free Hanging (In-Line)
Contact Shape:
Circular
-
-
Shell Material:
Composite
Aluminum
Aluminum
Body Material:
Aluminium, Composite
Aluminium
Aluminium
Contact Materials:
Copper
Copper Alloy
Copper Alloy
Contact Sizes:
12
-
-
Operating Temperature:
-65°C~175°C
-65°C~175°C
-65°C~175°C
Packaging:
Bulk
Bulk
Bulk
Series:
Military, MIL-DTL-38999 Series III, Tri-Start™ TV
MIL-DTL-38999 Series III, Tri-Start™ TV
MIL-DTL-38999 Series III, Tri-Start™ TV
Published:
2006
2011
2011
Pbfree Code:
no
-
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Connector Type:
Plug Housing
Plug, Female Sockets
Plug, Male Pins
Type:
For Male Pins
-
-
Number of Positions:
6
6
6
Gender:
Male
Male
-
Fastening Type:
Threaded
Threaded
Threaded
MIL Conformance:
YES
YES
YES
DIN Conformance:
NO
NO
NO
IEC Conformance:
NO
NO
NO
Filter Feature:
NO
YES
NO
Contact Type:
Crimp
-
-
Total Number of Contacts:
6
6
6
Orientation:
B
N (Normal)
A
Shielding:
Shielded
Shielded
Shielded
Ingress Protection:
Environment Resistant
Environment Resistant
Environment Resistant
Military Standard:
MIL-DTL-38999
MIL-DTL-38999
MIL-DTL-38999
Shell Finish:
Cadmium
Olive Drab Cadmium
Olive Drab Cadmium
Shell Size - Insert:
17-6
11-98
11-98
Housing Color:
Olive Drab
-
-
Empty Shell:
YES
NO
YES
Note:
Contacts Not Included
-
-
Plating:
Cadmium, Chromate
-
Cadmium
Shell Size, MIL:
E
-
-
Features:
Coupling Nut, Self Locking
Coupling Nut, Self Locking
Coupling Nut, Self Locking
Length:
31.34mm
-
31.34mm
REACH SVHC:
No SVHC
No SVHC
No SVHC
Radiation Hardening:
No
No
No
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Non-RoHS Compliant
Ratings:
Environment Resistant
Environment Resistant
Environment Resistant
Insert Material:
-
Thermoplastic
Thermoplastic
Contact Finish Mating:
-
Gold
Gold
Voltage Rated:
-
850V
850V
Termination:
-
Crimp
Crimp
Color:
-
Olive Drab
Olive Drab
Applications:
-
Aviation, Marine, Military
Aviation, Marine, Military
Mixed Contacts:
-
NO
NO
Option:
-
GENERAL PURPOSE
-
Contact Gender:
-
Female
Male
Backshell Type:
-
SOLID
SOLID
Environmental Characteristics:
-
CORROSION RESISTANT; MOISTURE RESISTANT
-
Body Plating:
-
Cadmium
-
Contact Finish Thickness - Mating:
-
50.0μin 1.27μm
50.0μin 1.27μm
D38999/26JE6AB

D38999/26JE6AB

(In Stock: 49)

Amphenol Aerospace Operations

Qty

Unit Price

Ext Price

  • 1

    $90.742240

    $90.74

  • 10

    $85.605887

    $856.06

  • 100

    $80.760271

    $8,076.03

  • 500

    $76.188935

    $38,094.47

  • 1000

    $71.876353

    $71,876.35

Minimum: 1 Multiples: 1

Unit Price: $90.742240

Ext Price: $90.74

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity