D5V0M2B3LP10-7 alternative parts: D5V0L1B2LP3-7
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | TVS DIODE 5VWM 14VC X2-DFN1010-3 | ESD Suppressor TVS ±30KV 2-Pin DFN T/R |
Factory Lead Time: | 19 Weeks | 13 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 3-XFDFN | 0201 (0603 Metric) |
Number of Pins: | 3 | 2 |
Diode Element Material: | SILICON | SILICON |
Number of Elements: | 2 | 1 |
Reverse Stand-off Voltage: | 5V | 5V |
Operating Temperature: | -65°C~150°C TJ | -65°C~150°C TJ |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2015 | 2015 |
JESD-609 Code: | e4 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 2 |
ECCN Code: | EAR99 | EAR99 |
Type: | Zener | Zener |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Matte Tin (Sn) |
Applications: | General Purpose | General Purpose |
HTS Code: | 8541.10.00.50 | - |
Terminal Position: | DUAL | BOTTOM |
Polarity: | BIDIRECTIONAL | Bidirectional |
Power Line Protection: | No | No |
Voltage - Breakdown (Min): | 5.5V | - |
Current - Peak Pulse (10/1000μs): | 12A 8/20μs | 6A 8/20μs |
Clamping Voltage: | 14V | 14V |
Voltage - Reverse Standoff (Typ): | 5V Max | 5V Max |
Peak Pulse Current: | 12A | 6A |
Peak Pulse Power: | 130W | 84W |
Bidirectional Channels: | 2 | 1 |
Rep Pk Reverse Voltage-Max: | 5V | 5V |
Capacitance @ Frequency: | 28pF @ 1MHz | 15pF @ 1MHz |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Contact Plating: | - | Gold |
Breakdown Voltage / V: | - | 6V |
Pbfree Code: | - | yes |
Termination: | - | SMD/SMT |
Capacitance: | - | 20pF |
Max Power Dissipation: | - | 84W |
Peak Reflow Temperature (Cel): | - | 260 |
Depth: | - | 320μm |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Base Part Number: | - | D5V0L |
Working Voltage: | - | 5V |
Leakage Current: | - | 100nA |
Element Configuration: | - | Single |
Max Reverse Leakage Current: | - | 100nA |
Max Surge Current: | - | 6A |
Test Current: | - | 1mA |
ESD Protection: | - | Yes |
Height: | - | 320μm |
Length: | - | 620μm |
Width: | - | 345μm |
REACH SVHC: | - | No SVHC |
Lead Free: | - | Lead Free |

D5V0M2B3LP10-7
(In Stock: 82024)
Diodes IncorporatedQty
Unit Price
Ext Price
1
$0.435801
$0.44
10
$0.411133
$4.11
100
$0.387861
$38.79
500
$0.365907
$182.95
1000
$0.345195
$345.20
Minimum: 1 Multiples: 1
Unit Price: $0.435801
Ext Price: $0.44
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity