D5V0M2B3LP10-7 alternative parts: D5V0L1B2LP4-7B

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TVS DIODE 5VWM 14VC X2-DFN1010-3
TVS DIODE 5VWM 14VC DFN10062
Factory Lead Time:
19 Weeks
13 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
3-XFDFN
0402 (1006 Metric)
Number of Pins:
3
2
Diode Element Material:
SILICON
SILICON
Number of Elements:
2
1
Reverse Stand-off Voltage:
5V
5V
Operating Temperature:
-65°C~150°C TJ
-65°C~150°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2015
2014
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
2
ECCN Code:
EAR99
EAR99
Type:
Zener
Zener
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Applications:
General Purpose
General Purpose
HTS Code:
8541.10.00.50
-
Terminal Position:
DUAL
BOTTOM
Polarity:
BIDIRECTIONAL
Bidirectional
Power Line Protection:
No
No
Voltage - Breakdown (Min):
5.5V
6V
Current - Peak Pulse (10/1000μs):
12A 8/20μs
6A 8/20μs
Clamping Voltage:
14V
14V
Voltage - Reverse Standoff (Typ):
5V Max
5V Max
Peak Pulse Current:
12A
6A
Peak Pulse Power:
130W
84W
Bidirectional Channels:
2
1
Rep Pk Reverse Voltage-Max:
5V
5V
Capacitance @ Frequency:
28pF @ 1MHz
15pF @ 1MHz
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Gold
Breakdown Voltage / V:
-
7V
Pbfree Code:
-
yes
Termination:
-
SMD/SMT
Capacitance:
-
20pF
Max Power Dissipation:
-
84W
Peak Reflow Temperature (Cel):
-
260
Depth:
-
600μm
Time@Peak Reflow Temperature-Max (s):
-
40
Base Part Number:
-
D5V0L
Working Voltage:
-
5V
Leakage Current:
-
100nA
Element Configuration:
-
Single
Max Reverse Leakage Current:
-
100nA
Max Surge Current:
-
6A
Test Current:
-
1mA
ESD Protection:
-
Yes
Height:
-
350μm
Length:
-
1mm
Width:
-
675μm
REACH SVHC:
-
No SVHC
Lead Free:
-
Lead Free
D5V0M2B3LP10-7

D5V0M2B3LP10-7

(In Stock: 82024)

Diodes Incorporated

Qty

Unit Price

Ext Price

  • 1

    $0.435801

    $0.44

  • 10

    $0.411133

    $4.11

  • 100

    $0.387861

    $38.79

  • 500

    $0.365907

    $182.95

  • 1000

    $0.345195

    $345.20

Minimum: 1 Multiples: 1

Unit Price: $0.435801

Ext Price: $0.44

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity