DAC081S101CIMKX/NOPB alternative parts: DAC082S085CIMMX/NOPB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC DAC 8BIT V-OUT TSOT23-6 | IC DAC 8BIT V-OUT 10VSSOP |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | 6 Weeks | 8 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SOT-23-6 Thin, TSOT-23-6 | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) |
Number of Pins: | 6 | 10 |
Operating Temperature: | -40°C~105°C | -40°C~105°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 6 | 10 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3V | 3V |
Terminal Pitch: | 0.95mm | 0.5mm |
Base Part Number: | DAC081S101 | DAC082S085 |
Pin Count: | 6 | 10 |
Output Type: | Voltage - Buffered | Voltage - Buffered |
Power Supplies: | 3/5V | 3/5V |
Interface: | SPI | SPI |
Max Supply Voltage: | 5.5V | 5.5V |
Min Supply Voltage: | 2.7V | 2.7V |
Number of Bits: | 8 | 8 |
Architecture: | String DAC | String DAC |
Converter Type: | D/A CONVERTER | D/A CONVERTER |
Supply Type: | Single | - |
Reference Type: | Supply | External |
Data Interface: | SPI, DSP | SPI, DSP |
Differential Output: | No | No |
Resolution: | 1 B | 1 B |
Voltage - Supply, Analog: | 2.7V~5.5V | 2.7V~5.5V |
Voltage - Supply, Digital: | 2.7V~5.5V | 2.7V~5.5V |
Settling Time: | 5μs | 4.5μs |
Linearity Error-Max (EL): | 0.293% | 0.1953% |
Integral Nonlinearity (INL): | 0.75 LSB | 0.5 LSB |
Input Bit Code: | BINARY | BINARY |
Number of Converters: | 1 | 2 |
INL/DNL (LSB): | +0.16/-0.12, +0.04/-0.02 | ±0.14, +0.04/-0.02 |
Input Format: | SERIAL | SERIAL |
Height: | 1.1mm | 1.07mm |
Length: | 2.9mm | 3mm |
Width: | 1.6mm | 3mm |
Thickness: | 870μm | 1.02mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
Polarity: | - | Unipolar |

DAC081S101CIMKX/NOPB
(In Stock: 3440)
Texas InstrumentsUnited States