DAC081S101CIMKX/NOPB alternative parts: DAC0832LCN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC DAC 8BIT V-OUT TSOT23-6
IC DAC 8BIT A-OUT 20DIP
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
-
Factory Lead Time:
6 Weeks
-
Mount:
Surface Mount
Through Hole
Mounting Type:
Surface Mount
Through Hole
Package / Case:
SOT-23-6 Thin, TSOT-23-6
20-DIP (0.300, 7.62mm)
Number of Pins:
6
20
Operating Temperature:
-40°C~105°C
0°C~70°C
Packaging:
Tape & Reel (TR)
Tube
JESD-609 Code:
e3
e0
Pbfree Code:
yes
-
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
6
20
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Tin/Lead (Sn/Pb)
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3V
4.75V
Terminal Pitch:
0.95mm
2.54mm
Base Part Number:
DAC081S101
DAC0832
Pin Count:
6
20
Output Type:
Voltage - Buffered
Current - Unbuffered
Power Supplies:
3/5V
-
Interface:
SPI
-
Max Supply Voltage:
5.5V
-
Min Supply Voltage:
2.7V
-
Number of Bits:
8
8
Architecture:
String DAC
Multiplying DAC
Converter Type:
D/A CONVERTER
D/A CONVERTER
Supply Type:
Single
Single
Reference Type:
Supply
External
Data Interface:
SPI, DSP
Parallel
Differential Output:
No
Yes
Resolution:
1 B
1 B
Voltage - Supply, Analog:
2.7V~5.5V
5V~15V
Voltage - Supply, Digital:
2.7V~5.5V
5V~15V
Settling Time:
5μs
1μs (Typ)
Linearity Error-Max (EL):
0.293%
-
Integral Nonlinearity (INL):
0.75 LSB
0.2 LSB
Input Bit Code:
BINARY
BINARY
Number of Converters:
1
1
INL/DNL (LSB):
+0.16/-0.12, +0.04/-0.02
-
Input Format:
SERIAL
-
Height:
1.1mm
-
Length:
2.9mm
26.073mm
Width:
1.6mm
7.62mm
Thickness:
870μm
-
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Lead Free
Contains Lead
Max Power Dissipation:
-
500mW
Time@Peak Reflow Temperature-Max (s):
-
40
Power Consumption:
-
20mW
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
DAC081S101CIMKX/NOPB

DAC081S101CIMKX/NOPB

(In Stock: 3440)

Texas Instruments