DAC081S101CIMKX/NOPB alternative parts: DAC0800LCMX/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC DAC 8BIT V-OUT TSOT23-6
IC DAC 8BIT A-OUT 16SOIC
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOT-23-6 Thin, TSOT-23-6
16-SOIC (0.154, 3.90mm Width)
Number of Pins:
6
16
Operating Temperature:
-40°C~105°C
0°C~70°C
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
6
16
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3V
15V
Terminal Pitch:
0.95mm
-
Base Part Number:
DAC081S101
DAC0800
Pin Count:
6
16
Output Type:
Voltage - Buffered
Current - Unbuffered
Power Supplies:
3/5V
-
Interface:
SPI
-
Max Supply Voltage:
5.5V
-
Min Supply Voltage:
2.7V
-
Number of Bits:
8
8
Architecture:
String DAC
Multiplying DAC
Converter Type:
D/A CONVERTER
D/A CONVERTER
Supply Type:
Single
Single
Reference Type:
Supply
External
Data Interface:
SPI, DSP
Parallel
Differential Output:
No
Yes
Resolution:
1 B
1 B
Voltage - Supply, Analog:
2.7V~5.5V
±4.5V~18V
Voltage - Supply, Digital:
2.7V~5.5V
-
Settling Time:
5μs
150μs
Linearity Error-Max (EL):
0.293%
-
Integral Nonlinearity (INL):
0.75 LSB
0.19 LSB
Input Bit Code:
BINARY
OFFSET BINARY
Number of Converters:
1
1
INL/DNL (LSB):
+0.16/-0.12, +0.04/-0.02
-
Input Format:
SERIAL
-
Height:
1.1mm
1.75mm
Length:
2.9mm
9.9mm
Width:
1.6mm
3.91mm
Thickness:
870μm
1.58mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Max Power Dissipation:
-
1.41mW
Polarity:
-
Unipolar
Nominal Supply Current:
-
2.4mA
Sampling Rate:
-
6.6 MHz
Max Dual Supply Voltage:
-
18V
Power Consumption:
-
33mW
Min Dual Supply Voltage:
-
4.5V
Dual Supply Voltage:
-
15V
Negative Supply Voltage-Nom:
-
-15V
Radiation Hardening:
-
No
DAC081S101CIMKX/NOPB

DAC081S101CIMKX/NOPB

(In Stock: 3440)

Texas Instruments