DAC081S101CIMKX/NOPB alternative parts: DAC082S085CIMMX/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC DAC 8BIT V-OUT TSOT23-6
IC DAC 8BIT V-OUT 10VSSOP
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
6 Weeks
8 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOT-23-6 Thin, TSOT-23-6
10-TFSOP, 10-MSOP (0.118, 3.00mm Width)
Number of Pins:
6
10
Operating Temperature:
-40°C~105°C
-40°C~105°C
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
6
10
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3V
3V
Terminal Pitch:
0.95mm
0.5mm
Base Part Number:
DAC081S101
DAC082S085
Pin Count:
6
10
Output Type:
Voltage - Buffered
Voltage - Buffered
Power Supplies:
3/5V
3/5V
Interface:
SPI
SPI
Max Supply Voltage:
5.5V
5.5V
Min Supply Voltage:
2.7V
2.7V
Number of Bits:
8
8
Architecture:
String DAC
String DAC
Converter Type:
D/A CONVERTER
D/A CONVERTER
Supply Type:
Single
-
Reference Type:
Supply
External
Data Interface:
SPI, DSP
SPI, DSP
Differential Output:
No
No
Resolution:
1 B
1 B
Voltage - Supply, Analog:
2.7V~5.5V
2.7V~5.5V
Voltage - Supply, Digital:
2.7V~5.5V
2.7V~5.5V
Settling Time:
5μs
4.5μs
Linearity Error-Max (EL):
0.293%
0.1953%
Integral Nonlinearity (INL):
0.75 LSB
0.5 LSB
Input Bit Code:
BINARY
BINARY
Number of Converters:
1
2
INL/DNL (LSB):
+0.16/-0.12, +0.04/-0.02
±0.14, +0.04/-0.02
Input Format:
SERIAL
SERIAL
Height:
1.1mm
1.07mm
Length:
2.9mm
3mm
Width:
1.6mm
3mm
Thickness:
870μm
1.02mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Polarity:
-
Unipolar
DAC081S101CIMKX/NOPB

DAC081S101CIMKX/NOPB

(In Stock: 3440)

Texas Instruments