DAC081S101CIMKX/NOPB alternative parts: DAC0832LCN
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC DAC 8BIT V-OUT TSOT23-6 | IC DAC 8BIT A-OUT 20DIP |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | - |
Factory Lead Time: | 6 Weeks | - |
Mount: | Surface Mount | Through Hole |
Mounting Type: | Surface Mount | Through Hole |
Package / Case: | SOT-23-6 Thin, TSOT-23-6 | 20-DIP (0.300, 7.62mm) |
Number of Pins: | 6 | 20 |
Operating Temperature: | -40°C~105°C | 0°C~70°C |
Packaging: | Tape & Reel (TR) | Tube |
JESD-609 Code: | e3 | e0 |
Pbfree Code: | yes | - |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 6 | 20 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Tin/Lead (Sn/Pb) |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3V | 4.75V |
Terminal Pitch: | 0.95mm | 2.54mm |
Base Part Number: | DAC081S101 | DAC0832 |
Pin Count: | 6 | 20 |
Output Type: | Voltage - Buffered | Current - Unbuffered |
Power Supplies: | 3/5V | - |
Interface: | SPI | - |
Max Supply Voltage: | 5.5V | - |
Min Supply Voltage: | 2.7V | - |
Number of Bits: | 8 | 8 |
Architecture: | String DAC | Multiplying DAC |
Converter Type: | D/A CONVERTER | D/A CONVERTER |
Supply Type: | Single | Single |
Reference Type: | Supply | External |
Data Interface: | SPI, DSP | Parallel |
Differential Output: | No | Yes |
Resolution: | 1 B | 1 B |
Voltage - Supply, Analog: | 2.7V~5.5V | 5V~15V |
Voltage - Supply, Digital: | 2.7V~5.5V | 5V~15V |
Settling Time: | 5μs | 1μs (Typ) |
Linearity Error-Max (EL): | 0.293% | - |
Integral Nonlinearity (INL): | 0.75 LSB | 0.2 LSB |
Input Bit Code: | BINARY | BINARY |
Number of Converters: | 1 | 1 |
INL/DNL (LSB): | +0.16/-0.12, +0.04/-0.02 | - |
Input Format: | SERIAL | - |
Height: | 1.1mm | - |
Length: | 2.9mm | 26.073mm |
Width: | 1.6mm | 7.62mm |
Thickness: | 870μm | - |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Lead Free: | Lead Free | Contains Lead |
Max Power Dissipation: | - | 500mW |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Power Consumption: | - | 20mW |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

DAC081S101CIMKX/NOPB
(In Stock: 3440)
Texas InstrumentsUnited States