DSC1001CI2-020.0000 alternative parts: DSC1001CL2-020.0000, DSC1001DE2-020.0000T
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | MEMS OSC XO 20.0000MHZ CMOS SMD | MEMS OSC XO 20.0000MHZ CMOS SMD | MEMS OSC XO 20.0000MHZ CMOS SMD |
Mount: | Surface Mount | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount | Surface Mount |
Package / Case: | 4-SMD, No Lead | 4-SMD, No Lead | 4-SMD, No Lead |
Operating Temperature: | -40°C~85°C | -40°C~105°C | -20°C~70°C |
Packaging: | Tube | Tube | Tape & Reel (TR) |
Series: | DSC1001 | DSC1001 | DSC1001 |
Size / Dimension: | 0.126Lx0.098W 3.20mmx2.50mm | 0.126Lx0.098W 3.20mmx2.50mm | 0.098Lx0.079W 2.50mmx2.00mm |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) | 1 (Unlimited) |
Type: | XO (Standard) | XO (Standard) | XO (Standard) |
Voltage - Supply: | 1.8V~3.3V | 1.8V~3.3V | 1.8V~3.3V |
Supply Voltage: | 3.3V | 3.3V | 3.3V |
Frequency: | 20MHz | 20MHz | 20MHz |
Frequency Stability: | ±25ppm | ±25ppm | ±25ppm |
Output: | CMOS | CMOS | CMOS |
Function: | Standby (Power Down) | Standby (Power Down) | Standby (Power Down) |
Base Resonator: | MEMS | MEMS | MEMS |
Physical Dimension: | 3.2mm x 2.5mm x 0.85mm | 3.2mm x 2.5mm x 0.9mm | 2.5mm x 2.0mm x 0.85mm |
Operating Frequency: | 20MHz | 20MHz | 20MHz |
Rise Time-Max: | 2ns | 2ns | 2ns |
Fall Time-Max: | 2ns | 2ns | 2ns |
Symmetry-Max: | 55/45% | 55/45% | 55/45% |
Current - Supply (Disable) (Max): | 15μA | 15μA | 15μA |
Max Supply Current: | 6.3mA | 6.3mA | 6.3mA |
Height: | 889μm | 889μm | 889μm |
Height Seated (Max): | 0.035 0.90mm | 0.035 0.90mm | 0.035 0.90mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q100 | AEC-Q100 | AEC-Q100 |
Factory Lead Time: | - | 12 Weeks | 9 Weeks |
Usage Level: | - | Automotive grade | - |
Number of Terminations: | - | 4 | - |
Additional Feature: | - | ALSO OPERATES AT 2.5V AND 1.8V SUPPLY VOLTAGE | - |
JESD-609 Code: | - | - | e3 |
Terminal Finish: | - | - | Matte Tin (Sn) |

DSC1001CI2-020.0000
(In Stock: 5)
Microchip TechnologyQty
Unit Price
Ext Price
1
$1.026716
$1.03
10
$0.968600
$9.69
100
$0.913774
$91.38
500
$0.862051
$431.03
1000
$0.813255
$813.26
Minimum: 1 Multiples: 1
Unit Price: $1.026716
Ext Price: $1.03
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity