DSC1102DI1-156.2500 alternative parts: DSC1122BE1-156.2500T

Hide Shared Attributes
Part Number
Manufacturer:
Description:
OSC MEMS 156.2500MHZ LVPECL SMD
OSC MEMS 156.2500MHZ LVPECL SMD
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
6-SMD, No Lead
6-SMD, No Lead
Operating Temperature:
-40°C~85°C
-20°C~70°C
Packaging:
Tube
Tape & Reel (TR)
Series:
DSC1102
DSC1122
Size / Dimension:
0.098Lx0.079W 2.50mmx2.00mm
0.197Lx0.126W 5.00mmx3.20mm
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Type:
XO (Standard)
XO (Standard)
Voltage - Supply:
2.25V~3.6V
2.25V~3.6V
Frequency:
156.25MHz
156.25MHz
Frequency Stability:
±50ppm
±50ppm
Output:
LVPECL
LVPECL
Function:
Standby (Power Down)
Enable/Disable
Base Resonator:
MEMS
MEMS
Physical Dimension:
2.5mm x 2.0mm x 0.85mm
-
Operating Frequency:
156.25MHz
-
Symmetry-Max:
52/48%
-
Current - Supply (Disable) (Max):
95μA
22mA
Max Supply Current:
58mA
58mA
Height:
889μm
889μm
Height Seated (Max):
0.035 0.90mm
0.035 0.90mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Factory Lead Time:
-
12 Weeks
DSC1102DI1-156.2500

DSC1102DI1-156.2500

(In Stock: 14)

Microchip Technology

Qty

Unit Price

Ext Price

  • 1

    $3.552032

    $3.55

  • 10

    $3.350974

    $33.51

  • 100

    $3.161296

    $316.13

  • 500

    $2.982355

    $1,491.18

  • 1000

    $2.813542

    $2,813.54

Minimum: 1 Multiples: 1

Unit Price: $3.552032

Ext Price: $3.55

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity