DSPIC33FJ128GP206-I/PT alternative parts: DSPIC33EP256MU806-I/PT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MICROCHIP - DSPIC33FJ128GP206-I/PT - 16BIT MCU-DSP, 128K FLASH, 40MIP | MICROCHIP DSPIC33EP256MU806-I/PTIC, DSC, DSPIC33, 16BIT, 256KB, 60MIPS, |
Factory Lead Time: | 14 Weeks | 9 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 64-TQFP | 64-TQFP |
Number of Pins: | 64 | 64 |
Data Converters: | A/D 18x10b/12b | A/D 24x10/12b |
Number of I/Os: | 53 | 51 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | dsPIC™ 33F | dsPIC™ 33EP |
Published: | 2005 | 2010 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 64 | 64 |
Termination: | SMD/SMT | - |
Terminal Finish: | Matte Tin (Sn) | - |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 3.3V | 3.3V |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 40MHz | 60MHz |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | DSPIC33FJ128GP206 | DSPIC33EP256MU806 |
Pin Count: | 64 | 64 |
Lead Pitch: | 500μm | - |
Operating Supply Voltage: | 3.3V | 3.3V |
Supply Voltage-Max (Vsup): | 3.6V | 3.6V |
Interface: | I2C, IrDA, LIN, SPI, UART, USART | CAN, I2C, IrDA, LIN, SPI, UART, USART, USB |
Memory Size: | 128kB | 256kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 8K x 8 | 12K x 16 |
Voltage - Supply (Vcc/Vdd): | 3V~3.6V | 3V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER | MICROCONTROLLER |
Number of Bits: | 16 | - |
Core Processor: | dsPIC | dsPIC |
Peripherals: | AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 16-Bit | 16-Bit |
Program Memory Size: | 128KB 128K x 8 | 256KB 85.5K x 24 |
Connectivity: | I2C, IrDA, LINbus, SPI, UART/USART | CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART, USB OTG |
Bit Size: | 16 | 16 |
Has ADC: | YES | YES |
DMA Channels: | YES | YES |
Data Bus Width: | 16b | 16b |
PWM Channels: | YES | YES |
Number of Timers/Counters: | 9 | 9 |
Density: | 1 Mb | 2 Mb |
Format: | FIXED-POINT | - |
Number of ADC Channels: | 18 | 24 |
Number of I2C Channels: | 1 | 2 |
Number of SPI Channels: | 2 | 4 |
Height: | 1.05mm | 1.05mm |
Length: | 10mm | 10mm |
Width: | 10mm | 10mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
Surface Mount: | - | YES |
Memory Types: | - | FLASH, RAM |
Nominal Supply Current: | - | 33mA |
Address Bus Width: | - | 16b |
Number of Programmable I/O: | - | 53 |
Number of USB Channels: | - | 1 |

DSPIC33FJ128GP206-I/PT
(In Stock: 10000)
Microchip TechnologyUnited States