DSPIC33FJ128GP206-I/PT alternative parts: DSPIC33FJ128GP306-I/PT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MICROCHIP - DSPIC33FJ128GP206-I/PT - 16BIT MCU-DSP, 128K FLASH, 40MIP
MICROCHIP DSPIC33FJ128GP306-I/PT16BIT MCU-DSP, 128K FLASH, 40MIP
Factory Lead Time:
14 Weeks
14 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-TQFP
64-TQFP
Number of Pins:
64
64
Data Converters:
A/D 18x10b/12b
A/D 18x10b/12b
Number of I/Os:
53
53
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
dsPIC™ 33F
dsPIC™ 33F
Published:
2005
2005
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
64
64
Termination:
SMD/SMT
SMD/SMT
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
40MHz
40MHz
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
DSPIC33FJ128GP206
DSPIC33FJ128GP306
Pin Count:
64
64
Lead Pitch:
500μm
500μm
Operating Supply Voltage:
3.3V
3.3V
Supply Voltage-Max (Vsup):
3.6V
3.6V
Interface:
I2C, IrDA, LIN, SPI, UART, USART
I2C, IrDA, LIN, SPI, UART, USART
Memory Size:
128kB
128kB
Oscillator Type:
Internal
Internal
RAM Size:
8K x 8
16K x 8
Voltage - Supply (Vcc/Vdd):
3V~3.6V
3V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER
Number of Bits:
16
16
Core Processor:
dsPIC
dsPIC
Peripherals:
AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
16-Bit
16-Bit
Program Memory Size:
128KB 128K x 8
128KB 128K x 8
Connectivity:
I2C, IrDA, LINbus, SPI, UART/USART
I2C, IrDA, LINbus, SPI, UART/USART
Bit Size:
16
16
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
16b
16b
PWM Channels:
YES
-
Number of Timers/Counters:
9
9
Density:
1 Mb
1 Mb
Format:
FIXED-POINT
FIXED-POINT
Number of ADC Channels:
18
18
Number of I2C Channels:
1
2
Number of SPI Channels:
2
-
Height:
1.05mm
1.05mm
Length:
10mm
10mm
Width:
10mm
10mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Number of A/D Converters:
-
1
Number of PWM Channels:
-
8
DSPIC33FJ128GP206-I/PT

DSPIC33FJ128GP206-I/PT

(In Stock: 10000)

Microchip Technology