DSPIC33FJ128GP206-I/PT alternative parts: DSPIC30F2010-30I/SO

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MICROCHIP - DSPIC33FJ128GP206-I/PT - 16BIT MCU-DSP, 128K FLASH, 40MIP
MCU 16-bit dsPIC RISC 12KB Flash 3.3V/5V Automotive 28-Pin SOIC W Tube
Factory Lead Time:
14 Weeks
7 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-TQFP
28-SOIC (0.295, 7.50mm Width)
Number of Pins:
64
28
Data Converters:
A/D 18x10b/12b
A/D 6x10b
Number of I/Os:
53
20
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tube
Series:
dsPIC™ 33F
dsPIC™ 30F
Published:
2005
2007
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
64
28
Termination:
SMD/SMT
-
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Terminal Position:
QUAD
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
250
Supply Voltage:
3.3V
3V
Terminal Pitch:
0.5mm
-
Frequency:
40MHz
30MHz
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
DSPIC33FJ128GP206
DSPIC30F2010
Pin Count:
64
28
Lead Pitch:
500μm
-
Operating Supply Voltage:
3.3V
-
Supply Voltage-Max (Vsup):
3.6V
5.5V
Interface:
I2C, IrDA, LIN, SPI, UART, USART
I2C, SPI, UART, USART
Memory Size:
128kB
12kB
Oscillator Type:
Internal
Internal
RAM Size:
8K x 8
512 x 8
Voltage - Supply (Vcc/Vdd):
3V~3.6V
2.5V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
DIGITAL SIGNAL PROCESSOR, OTHER
Number of Bits:
16
-
Core Processor:
dsPIC
dsPIC
Peripherals:
AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
16-Bit
16-Bit
Program Memory Size:
128KB 128K x 8
12KB 4K x 24
Connectivity:
I2C, IrDA, LINbus, SPI, UART/USART
I2C, SPI, UART/USART
Bit Size:
16
16
Has ADC:
YES
YES
DMA Channels:
YES
NO
Data Bus Width:
16b
16b
PWM Channels:
YES
YES
Number of Timers/Counters:
9
3
Density:
1 Mb
96 kb
Format:
FIXED-POINT
FLOATING-POINT
Number of ADC Channels:
18
6
Number of I2C Channels:
1
1
Number of SPI Channels:
2
-
Height:
1.05mm
2.35mm
Length:
10mm
17.9mm
Width:
10mm
7.5mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Usage Level:
-
Automotive grade
Max Power Dissipation:
-
1W
Supply Voltage-Min (Vsup):
-
2.5V
Nominal Supply Current:
-
36mA
Address Bus Width:
-
16b
EEPROM Size:
-
1K x 8
Boundary Scan:
-
NO
Low Power Mode:
-
YES
Integrated Cache:
-
NO
RAM (words):
-
512
Number of External Interrupts:
-
3
Barrel Shifter:
-
YES
Internal Bus Architecture:
-
MULTIPLE
DSPIC33FJ128GP206-I/PT

DSPIC33FJ128GP206-I/PT

(In Stock: 10000)

Microchip Technology