DSPIC33FJ128GP206-I/PT alternative parts: DSPIC33EP256MU806-I/PT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MICROCHIP - DSPIC33FJ128GP206-I/PT - 16BIT MCU-DSP, 128K FLASH, 40MIP
MICROCHIP DSPIC33EP256MU806-I/PTIC, DSC, DSPIC33, 16BIT, 256KB, 60MIPS,
Factory Lead Time:
14 Weeks
9 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-TQFP
64-TQFP
Number of Pins:
64
64
Data Converters:
A/D 18x10b/12b
A/D 24x10/12b
Number of I/Os:
53
51
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
dsPIC™ 33F
dsPIC™ 33EP
Published:
2005
2010
JESD-609 Code:
e3
e3
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
64
64
Termination:
SMD/SMT
-
Terminal Finish:
Matte Tin (Sn)
-
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
40MHz
60MHz
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
DSPIC33FJ128GP206
DSPIC33EP256MU806
Pin Count:
64
64
Lead Pitch:
500μm
-
Operating Supply Voltage:
3.3V
3.3V
Supply Voltage-Max (Vsup):
3.6V
3.6V
Interface:
I2C, IrDA, LIN, SPI, UART, USART
CAN, I2C, IrDA, LIN, SPI, UART, USART, USB
Memory Size:
128kB
256kB
Oscillator Type:
Internal
Internal
RAM Size:
8K x 8
12K x 16
Voltage - Supply (Vcc/Vdd):
3V~3.6V
3V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER
Number of Bits:
16
-
Core Processor:
dsPIC
dsPIC
Peripherals:
AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
16-Bit
16-Bit
Program Memory Size:
128KB 128K x 8
256KB 85.5K x 24
Connectivity:
I2C, IrDA, LINbus, SPI, UART/USART
CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART, USB OTG
Bit Size:
16
16
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
16b
16b
PWM Channels:
YES
YES
Number of Timers/Counters:
9
9
Density:
1 Mb
2 Mb
Format:
FIXED-POINT
-
Number of ADC Channels:
18
24
Number of I2C Channels:
1
2
Number of SPI Channels:
2
4
Height:
1.05mm
1.05mm
Length:
10mm
10mm
Width:
10mm
10mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Surface Mount:
-
YES
Memory Types:
-
FLASH, RAM
Nominal Supply Current:
-
33mA
Address Bus Width:
-
16b
Number of Programmable I/O:
-
53
Number of USB Channels:
-
1
DSPIC33FJ128GP206-I/PT

DSPIC33FJ128GP206-I/PT

(In Stock: 10000)

Microchip Technology