ECC10DPBI alternative parts: 395-020-520-202

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CONN EDGE DUAL FMALE 20POS 0.100
CONN EDGE DUAL FMALE 20POS 0.100
Factory Lead Time:
3 Weeks
9 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole, Right Angle
Through Hole
Material - Insulation:
Polybutylene Terephthalate (PBT)
Polyester Thermoplastic
Contact Materials:
Phosphor Bronze
Copper, Nickel, Tin Alloy
Operating Temperature:
-65°C~125°C
-65°C~105°C
Packaging:
Tray
Bulk
Published:
2013
2010
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Solder
Solder
Connector Type:
Hairpin Bellows
CARD EDGE CONNECTOR
Number of Positions:
20
20
Number of Rows:
2
2
Gender:
Female
Female
Contact Type:
Hairpin Bellows
-
Pitch:
0.100 2.54mm
0.100 2.54mm
Contact Finish:
Gold
Gold
Card Type:
Non Specified - Dual Edge
Non Specified - Dual Edge
Read Out:
Dual
Dual
Number of Positions/Bay/Row:
10
10
Flange Feature:
Top Mount Opening, Threaded Insert, 4-40
Flush Mount, Top Opening, Unthreaded, 0.128 (3.25mm) Dia
Contact Finish Thickness:
30.0μin 0.76μm
-
Card Thickness:
0.062 1.57mm
0.062 1.57mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Housing Material:
-
Polyester
Series:
-
395
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
ECCN Code:
-
EAR99
Color:
-
Black
HTS Code:
-
8536.69.40.40
Orientation:
-
Straight
Contact Resistance:
-
10mOhm
Row Spacing:
-
5.08 mm
Max Current Rating:
-
3A
Height:
-
15.2mm
Length:
-
32mm
Width:
-
9.4mm
REACH SVHC:
-
Unknown
Flammability Rating:
-
UL94 V-0
Lead Free:
-
Lead Free
ECC10DPBI

ECC10DPBI

(In Stock: 18)

Sullins Connector Solutions

Qty

Unit Price

Ext Price

  • 1

    $5.637655

    $5.64

  • 10

    $5.318542

    $53.19

  • 100

    $5.017492

    $501.75

  • 500

    $4.733483

    $2,366.74

  • 1000

    $4.465550

    $4,465.55

Minimum: 1 Multiples: 1

Unit Price: $5.637655

Ext Price: $5.64

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity