EET-UQ2G561EA alternative parts: EETUQ1K472DJ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Cap Aluminum Lytic 560uF 400V 20% (35 X 35mm) Snap-In 10mm 0.355 Ohm 2690mA 2000h 85C Bulk
CAPACITOR
Mount:
Through Hole
-
Mounting Type:
Through Hole
-
Package / Case:
Radial, Can - Snap-In
-
Terminal Shape:
WIRE
SNAP-IN
Dielectric Material:
ALUMINUM (WET)
ALUMINUM (WET)
Lifetime @ Temp.:
2000 Hrs @ 85°C
-
Operating Temperature:
-25°C~85°C
-
Packaging:
Bulk
-
Series:
TS-UQ
-
Published:
2005
-
Size / Dimension:
1.378Dia 35.00mm
-
Tolerance:
±20%
-
JESD-609 Code:
e3
e3
Pbfree Code:
yes
Yes
Part Status:
Obsolete
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
2
-
Termination:
Snap in
-
ECCN Code:
EAR99
EAR99
Resistance:
355mOhm
-
Terminal Finish:
Tin (Sn)
Tin (Sn)
Applications:
General Purpose
-
Capacitance:
560μF
4700 µF
Voltage - Rated DC:
400V
-
Lead Pitch:
10mm
-
Capacitor Type:
ALUMINUM ELECTROLYTIC CAPACITOR
ALUMINUM ELECTROLYTIC CAPACITOR
ESR (Equivalent Series Resistance):
355mOhm @ 120Hz
-
Lead Diameter:
800 μm
-
Leakage Current:
1.41986mA
1.83957 mA
Ripple Current:
2.69A
4090 mA
Polarization:
Polar
-
Life (Hours):
2000 hours
-
Tan Delta:
0.15
0.2
Ripple Current @ Low Frequency:
2.69A @ 120Hz
-
Ripple Current @ High Frequency:
3.766A @ 10kHz
-
Diameter:
35mm
30 mm
Height:
35mm
-
Height Seated (Max):
1.378 35.00mm
-
Radiation Hardening:
No
-
RoHS Status:
RoHS Compliant
-
Lead Free:
Lead Free
-
Surface Mount:
-
NO
Mounting Feature:
-
THROUGH HOLE MOUNT
Number of Terminals:
-
2
Rohs Code:
-
Yes
Part Life Cycle Code:
-
Obsolete
Ihs Manufacturer:
-
PANASONIC CORP
Package Description:
-
,
Operating Temperature-Max:
-
85 °C
Operating Temperature-Min:
-
-40 °C
Package Shape:
-
CYLINDRICAL PACKAGE
Package Style:
-
Snap-in
Reach Compliance Code:
-
unknown
Polarity:
-
POLARIZED
Rated (DC) Voltage (URdc):
-
80 V
Positive Tolerance:
-
20%
Negative Tolerance:
-
20%
ESR:
-
71 mΩ
Length:
-
30 mm
EET-UQ2G561EA

EET-UQ2G561EA

(In Stock: 2574)

Panasonic Electronic Components

Qty

Unit Price

Ext Price

  • 1

    $3.523115

    $3.52

  • 10

    $3.323693

    $33.24

  • 100

    $3.135560

    $313.56

  • 500

    $2.958075

    $1,479.04

  • 1000

    $2.790637

    $2,790.64

Minimum: 1 Multiples: 1

Unit Price: $3.523115

Ext Price: $3.52

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity