EET-UQ2G561EA alternative parts: EETUQ2A122JJ
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Cap Aluminum Lytic 560uF 400V 20% (35 X 35mm) Snap-In 10mm 0.355 Ohm 2690mA 2000h 85C Bulk | CAPACITOR |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | - |
Package / Case: | Radial, Can - Snap-In | - |
Terminal Shape: | WIRE | SNAP-IN |
Dielectric Material: | ALUMINUM (WET) | ALUMINUM (WET) |
Lifetime @ Temp.: | 2000 Hrs @ 85°C | - |
Operating Temperature: | -25°C~85°C | - |
Packaging: | Bulk | - |
Series: | TS-UQ | EET-UQ |
Published: | 2005 | - |
Size / Dimension: | 1.378Dia 35.00mm | - |
Tolerance: | ±20% | - |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | Yes |
Part Status: | Obsolete | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 2 | - |
Termination: | Snap in | - |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 355mOhm | - |
Terminal Finish: | Tin (Sn) | Tin (Sn) |
Applications: | General Purpose | - |
Capacitance: | 560μF | 1200 µF |
Voltage - Rated DC: | 400V | - |
Lead Pitch: | 10mm | - |
Capacitor Type: | ALUMINUM ELECTROLYTIC CAPACITOR | ALUMINUM ELECTROLYTIC CAPACITOR |
ESR (Equivalent Series Resistance): | 355mOhm @ 120Hz | - |
Lead Diameter: | 800 μm | - |
Leakage Current: | 1.41986mA | 1.03923 mA |
Ripple Current: | 2.69A | 2300 mA |
Polarization: | Polar | - |
Life (Hours): | 2000 hours | - |
Tan Delta: | 0.15 | 0.25 |
Ripple Current @ Low Frequency: | 2.69A @ 120Hz | - |
Ripple Current @ High Frequency: | 3.766A @ 10kHz | - |
Diameter: | 35mm | 25 mm |
Height: | 35mm | - |
Height Seated (Max): | 1.378 35.00mm | - |
Radiation Hardening: | No | - |
RoHS Status: | RoHS Compliant | - |
Lead Free: | Lead Free | - |
Surface Mount: | - | NO |
Mounting Feature: | - | THROUGH HOLE MOUNT |
Number of Terminals: | - | 2 |
Package Description: | - | , |
Package Style: | - | Snap-in |
Operating Temperature-Min: | - | -40 °C |
Operating Temperature-Max: | - | 85 °C |
Rohs Code: | - | Yes |
Manufacturer Part Number: | - | EETUQ2A122JJ |
Package Shape: | - | CYLINDRICAL PACKAGE |
Manufacturer: | - | Panasonic Electronic Components |
Part Life Cycle Code: | - | Obsolete |
Ihs Manufacturer: | - | PANASONIC CORP |
Risk Rank: | - | 5.48 |
Manufacturer Series: | - | UQ |
Packing Method: | - | BULK |
Terminal Pitch: | - | 10 mm |
Reach Compliance Code: | - | compliant |
Polarity: | - | POLARIZED |
Rated (DC) Voltage (URdc): | - | 100 V |
Positive Tolerance: | - | 20% |
Negative Tolerance: | - | 20% |
Length: | - | 25 mm |

EET-UQ2G561EA
(In Stock: 2574)
Panasonic Electronic ComponentsQty
Unit Price
Ext Price
1
$3.523115
$3.52
10
$3.323693
$33.24
100
$3.135560
$313.56
500
$2.958075
$1,479.04
1000
$2.790637
$2,790.64
Minimum: 1 Multiples: 1
Unit Price: $3.523115
Ext Price: $3.52
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity