EEU-FC1H821 alternative parts: EEU-FM1V221
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Cap Aluminum Lytic 820uF 50V 20% (18 X 20mm) Radial 7.5mm 2420mA 5000h 105C Bulk | Cap Aluminum Lytic 220uF 35V 20% (10 X 12.5mm) Radial 5mm 1290mA 4000h 105C Bulk |
Factory Lead Time: | 14 Weeks | 14 Weeks |
Mount: | PCB, Through Hole | PCB, Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | Radial, Can | Radial, Can |
Terminal Shape: | WIRE | WIRE |
Number of Pins: | 2 | 2 |
Dielectric Material: | Aluminium | ALUMINUM (WET) |
Lifetime @ Temp.: | 5000 Hrs @ 105°C | 4000 Hrs @ 105°C |
Operating Temperature: | -55°C~105°C | -40°C~105°C |
Packaging: | Bulk | Bulk |
Series: | FC | FM |
Published: | 2011 | 2007 |
Size / Dimension: | 0.709Dia 18.00mm | 0.394Dia 10.00mm |
Tolerance: | ±20% | ±20% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable |
Number of Terminations: | 2 | 2 |
Termination: | Radial | Radial |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | Tin (Sn) |
Applications: | Automotive | General Purpose |
Capacitance: | 820μF | 220μF |
Voltage - Rated DC: | 50V | 35V |
Lead Pitch: | 7.5mm | 5mm |
Capacitor Type: | ALUMINUM ELECTROLYTIC CAPACITOR | ALUMINUM ELECTROLYTIC CAPACITOR |
ESR (Equivalent Series Resistance): | 42mOhm | 38mOhm |
Lead Spacing: | 0.295 7.50mm | 0.197 5.00mm |
Multilayer: | No | - |
Lead Diameter: | 800 μm | 600 μm |
Voltage: | 50V | 35V |
Leakage Current: | 3μA | 0.077mA |
Ripple Current: | 2.42A | 1.29A |
Polarization: | Polar | Polar |
Life (Hours): | 5000 hours | 4000 hours |
Tan Delta: | 0.1 | - |
Impedance: | 42mOhm | 38mOhm |
Ripple Current @ Low Frequency: | 1.815A @ 120Hz | 903mA @ 120Hz |
Ripple Current @ High Frequency: | 2.42A @ 100kHz | 1.29A @ 100kHz |
Diameter: | 18mm | 10mm |
Height: | 20mm | 12.5mm |
Height Seated (Max): | 0.787 20.00mm | 0.551 14.00mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Ratings: | AEC-Q200 | - |
Dissipation Factor: | - | 0.12 % |
Ripple Current (AC): | - | 1.29A |

EEU-FC1H821
(In Stock: 670)
Panasonic Electronic ComponentsQty
Unit Price
Ext Price
1
$0.909921
$0.91
10
$0.858416
$8.58
100
$0.809826
$80.98
500
$0.763987
$381.99
1000
$0.720743
$720.74
Minimum: 1 Multiples: 1
Unit Price: $0.909921
Ext Price: $0.91
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity