EEU-FC1H821 alternative parts: EEU-FM1V471

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Cap Aluminum Lytic 820uF 50V 20% (18 X 20mm) Radial 7.5mm 2420mA 5000h 105C Bulk
CAP ALUM 470UF 20% 35V RADIAL
Factory Lead Time:
14 Weeks
14 Weeks
Mount:
PCB, Through Hole
PCB, Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
Radial, Can
Radial, Can
Terminal Shape:
WIRE
WIRE
Number of Pins:
2
2
Dielectric Material:
Aluminium
ALUMINUM (WET)
Lifetime @ Temp.:
5000 Hrs @ 105°C
5000 Hrs @ 105°C
Operating Temperature:
-55°C~105°C
-40°C~105°C
Packaging:
Bulk
Bulk
Series:
FC
FM
Published:
2011
2006
Size / Dimension:
0.709Dia 18.00mm
0.394Dia 10.00mm
Tolerance:
±20%
±20%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Number of Terminations:
2
2
Termination:
Radial
Radial
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
-
Applications:
Automotive
General Purpose
Capacitance:
820μF
470μF
Voltage - Rated DC:
50V
35V
Lead Pitch:
7.5mm
5mm
Capacitor Type:
ALUMINUM ELECTROLYTIC CAPACITOR
ALUMINUM ELECTROLYTIC CAPACITOR
ESR (Equivalent Series Resistance):
42mOhm
19mOhm
Lead Spacing:
0.295 7.50mm
0.197 5.00mm
Multilayer:
No
-
Lead Diameter:
800 μm
600 μm
Voltage:
50V
35V
Leakage Current:
3μA
164.5μA
Ripple Current:
2.42A
2.18A
Polarization:
Polar
Polar
Life (Hours):
5000 hours
5000 hours
Tan Delta:
0.1
-
Impedance:
42mOhm
19mOhm
Ripple Current @ Low Frequency:
1.815A @ 120Hz
1.635A @ 120Hz
Ripple Current @ High Frequency:
2.42A @ 100kHz
2.18A @ 100kHz
Diameter:
18mm
10mm
Height:
20mm
20mm
Height Seated (Max):
0.787 20.00mm
0.866 22.00mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
RoHS Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Ratings:
AEC-Q200
-
Contact Plating:
-
Tin
Manufacturer Package Identifier:
-
FM_10x20
Voltage - Rated AC:
-
35V
Lead Length:
-
17mm
Dissipation Factor:
-
0.12 %
EEU-FC1H821

EEU-FC1H821

(In Stock: 670)

Panasonic Electronic Components

Qty

Unit Price

Ext Price

  • 1

    $0.909921

    $0.91

  • 10

    $0.858416

    $8.58

  • 100

    $0.809826

    $80.98

  • 500

    $0.763987

    $381.99

  • 1000

    $0.720743

    $720.74

Minimum: 1 Multiples: 1

Unit Price: $0.909921

Ext Price: $0.91

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity