ERJ-P6WJ2R2V alternative parts: ERJ-UP6J1R3V

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 2.2 OHM 5% 1/2W 0805
RES 1.3 OHM 5% 1/2W 0805
Factory Lead Time:
11 Weeks
12 Weeks
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
Surface Mount:
YES
-
Terminal Shape:
WRAPAROUND
-
Mounting Feature:
SURFACE MOUNT
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
ERJ
ERJ
Published:
2014
-
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±5%
±5%
JESD-609 Code:
e3
-
Part Status:
Not For New Designs
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
2
2
Temperature Coefficient:
-100/ +600ppm/°C
-100/ +600ppm/°C
Resistance:
2.2Ohm
1.3Ohm
Terminal Finish:
Tin (Sn)
-
Composition:
Thick Film
Thick Film
Power (Watts):
0.5W 1/2W
0.5W 1/2W
Packing Method:
TAPE, PUNCHED
-
Construction:
Chip
-
Resistor Type:
FIXED RESISTOR
-
Rated Power Dissipation (P):
0.5W
-
Working Voltage:
150V
-
Features:
Automotive AEC-Q200, Pulse Withstanding
Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding
Height Seated (Max):
0.030 0.75mm
0.028 0.70mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
Power Rating:
-
500mW
Voltage - Rated DC:
-
400V
ERJ-P6WJ2R2V

ERJ-P6WJ2R2V

(In Stock: 2724)

Panasonic Electronic Components

Qty

Unit Price

Ext Price

  • 1

    $0.074142

    $0.07

  • 500

    $0.054516

    $27.26

  • 1000

    $0.045430

    $45.43

  • 2000

    $0.041679

    $83.36

  • 5000

    $0.038952

    $194.76

  • 10000

    $0.036235

    $362.35

  • 15000

    $0.035043

    $525.64

  • 50000

    $0.034458

    $1,722.90

Minimum: 1 Multiples: 1

Unit Price: $0.074142

Ext Price: $0.07

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity