Panasonic Electronic Components ERJ-P6WJ2R2V
Panasonic Electronic Components ERJ-P6WJ2R2V
feed

Panasonic Electronic Components ERJ-P6WJ2R2V

Manufacturer No:

ERJ-P6WJ2R2V

Utmel No:

1850-ERJ-P6WJ2R2V

Package:

0805 (2012 Metric)

ECAD Model:

Description:

RES SMD 2.2 OHM 5% 1/2W 0805

Quantity:

Unit Price: $0.074142

Ext Price: $0.07

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2724

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.074142

    $0.07

  • 500

    $0.054516

    $27.26

  • 1000

    $0.045430

    $45.43

  • 2000

    $0.041679

    $83.36

  • 5000

    $0.038952

    $194.76

  • 10000

    $0.036235

    $362.35

  • 15000

    $0.035043

    $525.64

  • 50000

    $0.034458

    $1,722.90

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ERJ-P6WJ2R2V information

Specifications
Documents & Media
Product Details
Product Comparison
Panasonic Electronic Components ERJ-P6WJ2R2V technical specifications, attributes, parameters and parts with similar specifications to Panasonic Electronic Components ERJ-P6WJ2R2V.
  • Type
    Parameter
  • Factory Lead Time
    11 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    0805 (2012 Metric)
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    YES
  • Terminal Shape

    Terminal Shape in electronic components refers to the physical design of the connection points on the component that allow for electrical connections to be made. These terminals can come in various shapes such as pins, leads, pads, or terminals with specific configurations like surface mount or through-hole. The terminal shape is important as it determines how the component can be mounted on a circuit board or connected to other components. Different terminal shapes are used based on the specific requirements of the electronic circuit design and manufacturing process.

    WRAPAROUND
  • Mounting Feature

    a process by which the operating system makes files and directories on a storage device (such as hard drive, CD-ROM, or network share) available for users to access via the computer's file system.

    SURFACE MOUNT
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~155°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    ERJ
  • Published
    2014
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.079Lx0.049W 2.00mmx1.25mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±5%
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e3
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Not For New Designs
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Terminations
    2
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    -100/ +600ppm/°C
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    2.2Ohm
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Tin (Sn)
  • Composition

    Parameter "Composition" in electronic components refers to the specific materials and substances used in the construction of the component. It encompasses the chemical and physical elements that make up the component, influencing its electrical, thermal, and mechanical properties. The composition can affect the performance, reliability, and durability of the component in various applications. Understanding the composition is essential for optimizing the design and functionality of electronic devices.

    Thick Film
  • Power (Watts)

    The parameter "Power (Watts)" in electronic components refers to the amount of electrical energy consumed or dissipated by the component. It is a measure of how much energy the component can handle or generate. Power is typically measured in watts, which is a unit of power that indicates the rate at which energy is transferred. Understanding the power rating of electronic components is crucial for ensuring they operate within their specified limits to prevent overheating and potential damage. It is important to consider power requirements when designing circuits or selecting components to ensure proper functionality and reliability.

    0.5W 1/2W
  • Packing Method

    The packing method in electronic components refers to the technique used to package and protect the component during shipping and handling. It encompasses various forms including tape and reel, tray, tube, or bulk packaging, each suited for different types of components and manufacturing processes. The choice of packing method can affect the ease of handling, storage, and the efficiency of assembly in automated processes. Additionally, it plays a crucial role in ensuring the reliability and integrity of the components until they are used in electronic devices.

    TAPE, PUNCHED
  • Construction

    Construction in electronic components refers to the design and materials used in the manufacturing of the components. It encompasses the physical structure, arrangement, and integration of various parts like substrates, conductors, and insulators. The construction impacts the performance, reliability, and thermal properties of the component, influencing how it interacts with electrical signals and other components in a circuit. Different construction techniques can also affect the size, weight, and cost of the electronic component.

    Chip
  • Resistor Type

    The parameter "Resistor Type" in electronic components refers to the specific material and construction of a resistor that determines its electrical properties and performance characteristics. There are various types of resistors available, such as carbon film, metal film, wirewound, and thick film resistors, each with its own advantages and applications. The resistor type affects factors like tolerance, temperature coefficient, power rating, and stability, which are important considerations when selecting a resistor for a particular circuit. Choosing the right resistor type is crucial for ensuring proper functionality and reliability of electronic devices and circuits.

    FIXED RESISTOR
  • Rated Power Dissipation (P)

    Rated Power Dissipation (P) is a crucial parameter in electronic components that indicates the maximum amount of power the component can safely dissipate without being damaged. It is typically measured in watts and is important for determining the component's thermal management requirements. Exceeding the rated power dissipation can lead to overheating, reduced performance, or even permanent damage to the component. Designers must carefully consider the rated power dissipation when selecting and using electronic components to ensure reliable operation within specified limits.

    0.5W
  • Working Voltage

    The "Working Voltage" parameter in electronic components refers to the maximum voltage that the component can safely handle while operating within its specified parameters. It is a crucial specification to consider when designing or selecting components for a circuit to prevent damage or failure. Exceeding the working voltage can lead to breakdown or insulation failure, potentially causing the component to malfunction or even become permanently damaged. It is important to always operate electronic components within their specified working voltage range to ensure reliable and safe operation of the circuit.

    150V
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Automotive AEC-Q200, Pulse Withstanding
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.030 0.75mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    AEC-Q200
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Panasonic Electronic Components ERJ-P6WJ2R2V.

Product Description

Description

The ERJ-P6WJ2R2V is a high-reliability, surface mount chip resistor designed by Panasonic Electronic Components. This resistor is part of the ERJ series, known for its robust construction and precise resistance values. It is specifically engineered to meet the stringent requirements of automotive applications, ensuring reliable performance in harsh environments.

Features

  • Automotive AEC-Q200 Compliance: The ERJ-P6WJ2R2V is certified to meet the Automotive Electronics Council (AEC) Q200 standard, making it suitable for use in automotive systems.
  • Pulse Withstanding Capability: This resistor is designed to withstand high-pulse currents, providing a stable resistance under transient conditions.
  • High Operating Temperature Range: With an operating temperature range of -55°C to 155°C, this resistor can handle extreme temperatures often encountered in automotive and industrial applications.
  • Surface Mount Technology (SMT): The 0805 (2012 Metric) package is optimized for easy mounting on printed circuit boards (PCBs), reducing assembly time and improving reliability.
  • Low Resistance Value: The ERJ-P6WJ2R2V has a fixed resistance value of 2.2 Ohms, making it ideal for various circuit applications requiring precise resistance.
  • High Power Dissipation: With a rated power dissipation of 0.5W, this resistor can handle moderate power levels without compromising its performance.
  • Tin (Sn) Terminal Finish: The wraparound terminals are plated with tin (Sn) for excellent solderability and durability.
  • ROHS3 Compliant: The ERJ-P6WJ2R2V is compliant with ROHS3 regulations, ensuring environmental sustainability.

Applications

  1. Primary Applications
  2. Automotive Electronics: The ERJ-P6WJ2R2V is particularly suited for use in automotive systems due to its AEC-Q200 certification and high reliability.
  3. Industrial Control Systems: Its ability to withstand high temperatures and pulse currents makes it an excellent choice for industrial control systems.
  4. Medical Devices: The resistor's precision and reliability make it suitable for use in medical devices where accuracy is crucial.

  5. Secondary Applications

  6. Consumer Electronics: The ERJ-P6WJ2R2V can be used in consumer electronics requiring stable resistance values under various operating conditions.
  7. Aerospace: Although not specifically designed for aerospace applications, its high reliability and temperature range make it a potential candidate for certain aerospace components.

Alternative Parts

While there may not be exact alternatives within the ERJ series due to its specific features like AEC-Q200 compliance and pulse withstanding capability, some alternative parts from other manufacturers could include:

  • Vishay Dale Resistors: Known for their high-reliability resistors suitable for automotive applications.
  • Murata Resistors: Offers a range of surface mount resistors with similar specifications but may not have the exact same features as the ERJ-P6WJ2R2V.

Embedded Modules

The ERJ-P6WJ2R2V is commonly used in various embedded modules designed for automotive and industrial applications:

  • Microcontroller Boards: Often used in microcontroller boards like those from STMicroelectronics or NXP Semiconductors.
  • Sensor Modules: Integrated into sensor modules that require precise resistance values to ensure accurate readings.
  • Power Management ICs (PMICs): Used in PMICs from companies like Texas Instruments or Analog Devices to regulate power supply lines.

In summary, the ERJ-P6WJ2R2V is a robust surface mount chip resistor engineered to meet the stringent requirements of automotive and industrial applications while offering high reliability and precision resistance values. Its pulse withstanding capability and wide operating temperature range make it an excellent choice for various embedded modules requiring stable resistance under transient conditions.

The three parts on the right have similar specifications to Panasonic Electronic Components & ERJ-P6WJ2R2V.
ERJ-P6WJ2R2V Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
The following parts include "ERJ-P6WJ2R2V" in Panasonic Electronic Components ERJ-P6WJ2R2V.
  • Part Number
  • Manufacturer
  • Package
  • Description