EXB-14V560JX alternative parts: RM062PJ560CS, YC102-JR-0756RL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Thick Film Array 56 Ohm 5% ±200ppm/C ISOL Molded 4-Pin 0302(2 X 0201) Convex SMD Punched Carrier T/R
RESISTOR ARRAY CONVEX 0201X2R
RES ARRAY 2 RES 56 OHM 0302
Factory Lead Time:
12 Weeks
47 Weeks
19 Weeks
Mount:
Surface Mount
-
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Surface Mount
Package / Case:
0302 (0805 Metric), Convex, Long Side Terminals
0302 (0805 Metric), Long Side Terminals
0302 (0805 Metric), Convex, Long Side Terminals
Terminal Shape:
WRAPAROUND
-
-
Number of Pins:
4
4
4
Number of Elements:
1
-
-
Voltage Rated:
12.5V
-
-
Operating Temperature:
-55°C~125°C
-55°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
EXB
RM
YC102
Published:
2011
-
2016
Size / Dimension:
0.031Lx0.024W 0.80mmx0.60mm
0.031Lx0.024W 0.80mmx0.60mm
0.031Lx0.024W 0.80mmx0.60mm
Tolerance:
±5%
±5%
±5%
JESD-609 Code:
e3
-
e3
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
4
-
4
Termination:
Convex
-
-
Temperature Coefficient:
±200ppm/°C
±200ppm/°C
±200ppm/°C
Resistance:
56Ohm
56Ohm
56Ohm
Terminal Finish:
Tin (Sn)
-
Matte Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thick Film
-
-
Voltage - Rated DC:
25V
-
-
Packing Method:
TR, PUNCHED, 7 INCH
-
TR, Paper, 7 Inch
Number of Functions:
2
-
-
Terminal Pitch:
500μm
-
-
Depth:
600μm
-
-
Construction:
Chip
-
Chip
Resistor Type:
ARRAY/NETWORK RESISTOR
-
ARRAY/NETWORK RESISTOR
Military Standard:
Not
-
-
Reference Standard:
IEC60115-9
-
-
Case Code (Metric):
0805
-
0805
Rated Power Dissipation (P):
0.031W
-
0.0313W
Case Code (Imperial):
0302
-
0302
Number of Resistors:
2
2
2
Circuit Type:
Isolated
Isolated
Isolated
Power Per Element:
31mW
31.25mW
31mW
Element Power Dissipation:
0.031W
-
-
Height:
457.2μm
-
457.2μm
Height Seated (Max):
0.018 0.45mm
0.013 0.33mm
0.018 0.45mm
Thickness:
350μm
-
-
Radiation Hardening:
No
-
-
RoHS Status:
ROHS3 Compliant
-
ROHS3 Compliant
Lead Free:
Contains Lead
-
-
Applications:
-
-
DDRAM, SDRAM
Working Voltage:
-
-
15V
EXB-14V560JX

EXB-14V560JX

(In Stock: 31)

Panasonic Electronic Components

Qty

Unit Price

Ext Price

  • 1

    $0.138005

    $0.14

  • 500

    $0.101474

    $50.74

  • 1000

    $0.084562

    $84.56

  • 2000

    $0.077580

    $155.16

  • 5000

    $0.072504

    $362.52

  • 10000

    $0.067446

    $674.46

  • 15000

    $0.065228

    $978.42

  • 50000

    $0.064138

    $3,206.90

Minimum: 1 Multiples: 1

Unit Price: $0.138005

Ext Price: $0.14

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity