FCN6031E684K-T alternative parts: FCN6031E684K
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | CAP FILM 0.68UF 10% 250VDC 6031 | CAP FILM 0.68UF 10% 250VDC 6031 |
Factory Lead Time: | 14 Weeks | 14 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 6031 (1580 Metric) | 6031 (1580 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Number of Pins: | 2 | - |
Dielectric Material: | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked | Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked |
Voltage Rated: | 250V | - |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tape & Reel (TR) | Bulk |
Series: | FCN | FCN |
Published: | 2013 | 2013 |
Size / Dimension: | 0.598Lx0.315W 15.20mmx8.00mm | 0.598Lx0.315W 15.20mmx8.00mm |
Tolerance: | ±10% | ±10% |
JESD-609 Code: | e1 | e1 |
Pbfree Code: | yes | yes |
Part Status: | Active | Discontinued |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | Solder Pads | Solder Pads |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin/Silver/Copper (Sn/Ag/Cu) | Tin/Silver/Copper (Sn/Ag/Cu) |
Applications: | General Purpose | General Purpose |
Capacitance: | 0.68μF | 0.68μF |
Voltage - Rated DC: | 250V | 250V |
Packing Method: | TR, 13 INCH | TR, 13 INCH |
Capacitor Type: | FILM CAPACITOR | FILM CAPACITOR |
Life (Hours): | 1000 hours | - |
Height Seated (Max): | 0.181 4.60mm | 0.181 4.60mm |
Width: | 8mm | 8mm |
REACH SVHC: | Unknown | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
HTS Code: | - | 8532.25.00.45 |
Reach Compliance Code: | - | unknown |
Length: | - | 15.2mm |

FCN6031E684K-T
(In Stock: 36)
Cornell Dubilier Electronics (CDE)Qty
Unit Price
Ext Price
1
$4.956146
$4.96
10
$4.675610
$46.76
100
$4.410953
$441.10
500
$4.161276
$2,080.64
1000
$3.925732
$3,925.73
Minimum: 1 Multiples: 1
Unit Price: $4.956146
Ext Price: $4.96
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity