FCN6031E684K-T alternative parts: FCN6040E824K-S

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CAP FILM 0.68UF 10% 250VDC 6031
CAP FILM 0.82UF 10% 250VDC 6039
Factory Lead Time:
14 Weeks
14 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
6031 (1580 Metric)
6039 (1510 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
Number of Pins:
2
2
Dielectric Material:
Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Voltage Rated:
250V
250V
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
FCN
FCN
Published:
2013
2006
Size / Dimension:
0.598Lx0.315W 15.20mmx8.00mm
0.598Lx0.394W 15.20mmx10.00mm
Tolerance:
±10%
±10%
JESD-609 Code:
e1
e1
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
Solder Pads
Solder Pads
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Silver/Copper (Sn/Ag/Cu)
Tin/Silver/Copper (Sn/Ag/Cu)
Applications:
General Purpose
General Purpose
Capacitance:
0.68μF
0.82μF
Voltage - Rated DC:
250V
250V
Packing Method:
TR, 13 INCH
TR, 13 INCH
Capacitor Type:
FILM CAPACITOR
FILM CAPACITOR
Life (Hours):
1000 hours
1000 hours
Height Seated (Max):
0.181 4.60mm
0.174 4.42mm
Width:
8mm
10mm
REACH SVHC:
Unknown
Unknown
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Size Code:
-
6040
FCN6031E684K-T

FCN6031E684K-T

(In Stock: 36)

Cornell Dubilier Electronics (CDE)

Qty

Unit Price

Ext Price

  • 1

    $4.956146

    $4.96

  • 10

    $4.675610

    $46.76

  • 100

    $4.410953

    $441.10

  • 500

    $4.161276

    $2,080.64

  • 1000

    $3.925732

    $3,925.73

Minimum: 1 Multiples: 1

Unit Price: $4.956146

Ext Price: $4.96

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity