FOD3180 alternative parts: FOD3120SDV

Hide Shared Attributes
Part Number
Manufacturer:
Description:
OPTOISO 5KV 1CH GATE DRIVER 8DIP
OPTOCOUPLER, DIP-8, 2.5A, SMD
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
5 Weeks
5 Weeks
Contact Plating:
Tin
Tin
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
8-DIP (0.300, 7.62mm)
8-SMD, Gull Wing
Number of Pins:
8
8
Weight:
891mg
720mg
Number of Elements:
1
1
Operating Temperature:
-40°C~100°C
-40°C~100°C
Packaging:
Tube
Tape & Reel (TR)
Published:
2008
2014
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
ECCN Code:
EAR99
EAR99
Additional Feature:
UL RECOGNIZED
-
Max Power Dissipation:
295mW
250mW
Approval Agency:
cUL, UL
IEC, UL
Voltage - Isolation:
5000Vrms
5000Vrms
Output Voltage:
25V
-
Configuration:
SINGLE
SINGLE
Number of Channels:
1
1
Power Dissipation:
295mW
-
Voltage - Forward (Vf) (Typ):
1.43V
1.5V
Propagation Delay:
200 ns
400 ns
Turn On Delay Time:
200 ns
400 ns
Optoelectronic Device Type:
FET OUTPUT OPTOCOUPLER
FET OUTPUT OPTOCOUPLER
Forward Current:
25mA
-
Max Output Voltage:
25V
-
Direction:
Unidirectional
Unidirectional
Output Current per Channel:
2A
-
Rise Time:
75ns
60ns
Fall Time (Typ):
55 ns
60 ns
Rise / Fall Time (Typ):
75ns 55ns
60ns 60ns
Reverse Breakdown Voltage:
5V
-
Max Input Current:
25mA
25mA
Input Current:
16mA
16mA
Propagation Delay tpLH / tpHL (Max):
200ns, 200ns
400ns, 400ns
Common Mode Transient Immunity (Min):
15kV/μs
35kV/μs
Reverse Voltage (DC):
5V
-
Pulse Width Distortion (Max):
65ns
-
Voltage - Output Supply:
10V~20V
15V~30V
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Max Output Current:
-
3A
Forward Current-Max:
-
0.025A
Pulse Width Distortion (PWD):
-
100 ns
Coll-Emtr Bkdn Voltage-Min:
-
5V
FOD3180

FOD3180

(In Stock: 100000)

ON Semiconductor