FOD3180 alternative parts: FOD3180SD
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | OPTOISO 5KV 1CH GATE DRIVER 8DIP | OPTOCOUPLER, SMD, 2A, GATE DRIVE O/P |
Lifecycle Status: | ACTIVE (Last Updated: 4 days ago) | ACTIVE (Last Updated: 4 days ago) |
Factory Lead Time: | 5 Weeks | 7 Weeks |
Contact Plating: | Tin | - |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 8-DIP (0.300, 7.62mm) | 8-SMD, Gull Wing |
Number of Pins: | 8 | 8 |
Weight: | 891mg | 720mg |
Number of Elements: | 1 | 1 |
Operating Temperature: | -40°C~100°C | -40°C~100°C |
Packaging: | Tube | Tape & Reel (TR) |
Published: | 2008 | 2014 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
ECCN Code: | EAR99 | EAR99 |
Additional Feature: | UL RECOGNIZED | - |
Max Power Dissipation: | 295mW | 295mW |
Approval Agency: | cUL, UL | cUL, UL |
Voltage - Isolation: | 5000Vrms | 5000Vrms |
Output Voltage: | 25V | 20V |
Configuration: | SINGLE | SINGLE |
Number of Channels: | 1 | 1 |
Power Dissipation: | 295mW | - |
Voltage - Forward (Vf) (Typ): | 1.43V | 1.43V |
Propagation Delay: | 200 ns | 200 ns |
Turn On Delay Time: | 200 ns | 200 ns |
Optoelectronic Device Type: | FET OUTPUT OPTOCOUPLER | FET OUTPUT OPTOCOUPLER |
Forward Current: | 25mA | 25mA |
Max Output Voltage: | 25V | 25V |
Direction: | Unidirectional | Unidirectional |
Output Current per Channel: | 2A | - |
Rise Time: | 75ns | 75ns |
Fall Time (Typ): | 55 ns | 55 ns |
Rise / Fall Time (Typ): | 75ns 55ns | 75ns 55ns |
Reverse Breakdown Voltage: | 5V | - |
Max Input Current: | 25mA | 25mA |
Input Current: | 16mA | 16mA |
Propagation Delay tpLH / tpHL (Max): | 200ns, 200ns | 200ns, 200ns |
Common Mode Transient Immunity (Min): | 15kV/μs | 15kV/μs |
Reverse Voltage (DC): | 5V | - |
Pulse Width Distortion (Max): | 65ns | - |
Voltage - Output Supply: | 10V~20V | 10V~20V |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Terminal Finish: | - | Tin (Sn) |
Max Output Current: | - | 2.5A |
Operating Supply Voltage: | - | 10V |
Pulse Width Distortion (PWD): | - | 65 ns |
FOD3180
(In Stock: 100000)
ON SemiconductorUnited States