FX11A-100P/10-SV(71) alternative parts: FX11A-80S/8-SV(71)
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | HEADER | RECEPTACLE |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Housing Material: | Polymer | - |
Contact Materials: | Copper | Bronze |
Insulation Materials: | Polyester | LIQUID CRYSTAL POLYMER (LCP) |
Voltage Rated: | 50V | 50V |
Packaging: | Tray | Tray |
Series: | FX11 | FX11 |
Published: | 2008 | 2006 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | EAR99 |
Connector Type: | Header, Outer Shroud Contacts | Receptacle, Center Strip Contacts |
Number of Positions: | 100 | 80 |
Max Operating Temperature: | 85°C | - |
Min Operating Temperature: | -55°C | - |
Number of Rows: | 2 | 2 |
Gender: | Male | Receptacle |
HTS Code: | 8536.69.40.40 | 8536.69.40.40 |
Pitch: | 0.020 0.50mm | 0.020 0.50mm |
Orientation: | Straight | Straight |
Current Rating: | 300mA | 300mA |
Number of Conductors: | ONE | ONE |
Reference Standard: | UL | UL |
Contact Finish: | Gold | Gold |
Voltage - Rated AC: | 50V | - |
Reliability: | COMMERCIAL | COMMERCIAL |
Body Length or Diameter: | 1.36 inch | - |
Number Of PCB Rows: | 2 | 2 |
Number of Contacts: | 110 | 88 |
PCB Contact Pattern: | RECTANGULAR | RECTANGULAR |
Body Depth: | 0.107 inch | 0.107 inch |
Rated Current (Signal): | 0.3A | 0.3A |
Contact Style: | BELLOWED TYPE | BELLOWED TYPE |
Contact Resistance: | 60mOhm | 70mOhm |
Insulation Resistance: | 100MOhm | 100000000Ohm |
Polarization Key: | POLARIZED HOUSING | POLARIZED HOUSING |
PCB Contact Row Spacing: | 4.7498 mm | 5.6896 mm |
Durability: | 50 Cycles | 50 Cycles |
Contact Pattern: | RECTANGULAR | RECTANGULAR |
Insulator Color: | BEIGE | BEIGE |
Features: | Board Guide, Ground Plate, Solder Retention | Board Guide, Ground Plate, Solder Retention |
Contact Finish Thickness: | 3.94μin 0.10μm | 3.94μin 0.10μm |
Height Above Board: | 0.084 2.13mm | 0.083 2.10mm |
Stack Height: | 2.5mm | 2.5mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Flammability Rating: | UL94 V-0 | - |
Operating Temperature (Max.): | - | 85°C |
Operating Temperature (Min.): | - | -55°C |
Stack Height (Mating): | - | 2.5mm 3mm |
Lead Free: | - | Lead Free |

FX11A-100P/10-SV(71)
(In Stock: 5940)
Hirose Electric Co LtdQty
Unit Price
Ext Price
1
$4.549060
$4.55
10
$4.291566
$42.92
100
$4.048648
$404.86
500
$3.819479
$1,909.74
1000
$3.603282
$3,603.28
Minimum: 1 Multiples: 1
Unit Price: $4.549060
Ext Price: $4.55
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity