FX11A-100P/10-SV(71) alternative parts: FX11LA-140S-SV

Hide Shared Attributes
Part Number
Manufacturer:
Description:
HEADER
CONN RECEPT 140POS W/POSTS SMD
Factory Lead Time:
10 Weeks
10 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Housing Material:
Polymer
Plastic
Contact Materials:
Copper
Bronze
Insulation Materials:
Polyester
-
Voltage Rated:
50V
50V
Packaging:
Tray
Tray
Series:
FX11
FX11
Published:
2008
2008
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
-
Connector Type:
Header, Outer Shroud Contacts
Receptacle, Center Strip Contacts
Number of Positions:
100
140
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-55°C
-
Number of Rows:
2
2
Gender:
Male
Receptacle
HTS Code:
8536.69.40.40
-
Pitch:
0.020 0.50mm
0.020 0.50mm
Orientation:
Straight
Straight
Current Rating:
300mA
300mA
Number of Conductors:
ONE
ONE
Reference Standard:
UL
UL
Contact Finish:
Gold
Gold
Voltage - Rated AC:
50V
50V
Reliability:
COMMERCIAL
COMMERCIAL
Body Length or Diameter:
1.36 inch
1.693 inch
Number Of PCB Rows:
2
2
Number of Contacts:
110
-
PCB Contact Pattern:
RECTANGULAR
RECTANGULAR
Body Depth:
0.107 inch
0.075 inch
Rated Current (Signal):
0.3A
0.3A
Contact Style:
BELLOWED TYPE
BELLOWED TYPE
Contact Resistance:
60mOhm
70mOhm
Insulation Resistance:
100MOhm
100000000Ohm
Polarization Key:
POLARIZED HOUSING
POLARIZED HOUSING
PCB Contact Row Spacing:
4.7498 mm
5.6896 mm
Durability:
50 Cycles
50 Cycles
Contact Pattern:
RECTANGULAR
RECTANGULAR
Insulator Color:
BEIGE
-
Features:
Board Guide, Ground Plate, Solder Retention
Board Guide, Solder Retention
Contact Finish Thickness:
3.94μin 0.10μm
3.94μin 0.10μm
Height Above Board:
0.084 2.13mm
0.065 1.65mm
Stack Height:
2.5mm
2mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
RoHS Compliant
RoHS Compliant
Flammability Rating:
UL94 V-0
UL94 V-0
Operating Temperature (Max.):
-
85°C
Operating Temperature (Min.):
-
-55°C
Pbfree Code:
-
yes
Additional Feature:
-
HIGH DENSITY, LOW PROFILE
MIL Conformance:
-
NO
DIN Conformance:
-
NO
IEC Conformance:
-
NO
Filter Feature:
-
NO
Mixed Contacts:
-
NO
Option:
-
GENERAL PURPOSE
Total Number of Contacts:
-
140
Reach Compliance Code:
-
unknown
Lead Pitch:
-
500μm
Mating Information:
-
MULTIPLE MATING PARTS AVAILABLE
UL Flammability Code:
-
94V-0
Housing Color:
-
Beige
Lead Free:
-
Lead Free
FX11A-100P/10-SV(71)

FX11A-100P/10-SV(71)

(In Stock: 5940)

Hirose Electric Co Ltd

Qty

Unit Price

Ext Price

  • 1

    $4.549060

    $4.55

  • 10

    $4.291566

    $42.92

  • 100

    $4.048648

    $404.86

  • 500

    $3.819479

    $1,909.74

  • 1000

    $3.603282

    $3,603.28

Minimum: 1 Multiples: 1

Unit Price: $4.549060

Ext Price: $4.55

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity