GRM1885C1H5R6CA01D alternative parts: CC0603CRNPO9BN5R6
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Cap Ceramic 5.6pF 50V C0G 0.25pF SMD 0603 125C Paper T/R | Surface Mount Ceramic Multilayer Capacitor 5.6pF 0.25pF C0G 50V 0603 Paper T/R |
Lifecycle Status: | NRND (Last Updated: 1 month ago) | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount, MLCC | Surface Mount, MLCC |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Material: | Ceramic | - |
Weight: | 6.293594mg | 2.012816mg |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | GRM | CC |
Size / Dimension: | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm |
Tolerance: | ±0.25pF | ±0.25pF |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Not For New Designs | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | - |
Temperature Coefficient: | C0G NP0 | C0G NP0 |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Applications: | General Purpose | General Purpose |
HTS Code: | 8532.24.00.20 | - |
Capacitance: | 5.6pF | 5.6pF |
Voltage - Rated DC: | 50V | 50V |
Packing Method: | TR, PAPER, 7 INCH | TR, PAPER, 7 INCH |
Depth: | 800μm | 800μm |
Case Code (Metric): | 1608 | 1608 |
Case Code (Imperial): | 0603 | 0603 |
Dielectric: | C0G | C0G |
Temperature Characteristics Code: | C0G | C0G |
Multilayer: | Yes | Yes |
Voltage: | 50V | - |
Height: | 800μm | 800μm |
Length: | 1.6mm | 1.6mm |
Width: | 0.8mm | 0.8mm |
Thickness (Max): | 0.035 0.90mm | 0.035 0.90mm |
Thickness: | 889μm | 889μm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Factory Lead Time: | - | 33 Weeks |
Number of Pins: | - | 2 |
Published: | - | 2010 |
Composition: | - | Ceramic |
Halogen Free: | - | Halogen Free |
Radiation Hardening: | - | No |

GRM1885C1H5R6CA01D
(In Stock: 674579)
Murata ElectronicsQty
Unit Price
Ext Price
1
$0.003945
$0.01
Minimum: 5 Multiples: 1
Unit Price: $0.003945
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity