HE2AN-S-DC6V alternative parts: HE2AN-DC24V

Hide Shared Attributes
Part Number
Manufacturer:
Description:
General Purpose Relays 25A 6VDC SCREW TERM RELAY POWER
RELAY GEN PURPOSE DPST 25A 24V
Factory Lead Time:
12 Weeks
12 Weeks
Mounting Type:
Chassis Mount
Chassis Mount
Mount:
Chassis Mount, Flanges
Chassis Mount, PCB, Plug-In
Number of Pins:
6
6
ElectricalLife:
100000 Cycle(s)
100000 Cycle(s)
Contact Materials:
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)
CoilResistance:
18.8Ohm
300Ohm
Series:
HE
HE
Published:
2003
2003
Packaging:
Bulk
Bulk
Operating Temperature:
-50°C~55°C
-50°C~55°C
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
1 (Unlimited)
Termination:
Screw
Plug
ECCN Code:
EAR99
EAR99
Packing Method:
BOX
BOX
Reference Standard:
CSA; TUV; UL; VDE
CSA; TUV; UL; VDE
Termination Style:
Screw Terminal
Plug In, Quick Connect - 0.250 (6.3mm)
Body Length or Diameter:
51mm
-
Body Breadth:
34 mm
-
Physical Dimension:
51mm x 34mm x 52.8mm
50mm x 33mm x 35.8mm
Max Voltage Rating (AC):
277V
277V
Max Current Rating:
25A
25A
Throw Configuration:
DPST
DPST
Max Voltage Rating (DC):
30V
30V
Contact Form:
DPST-NO (2 Form A)
DPST-NO (2 Form A)
Relay Type:
General Purpose
General Purpose
Contact (AC) Max Rating R Load:
25A@277VAC
-
Operate Time:
30ms
30ms
Coil Voltage:
6VDC
24VDC
Coil Type:
Non Latching
Non Latching
Switching Voltage:
277VAC 30VDC -Max
277VAC 30VDC -Max
Coil Current:
320mA
80mA
Release Time:
10ms
10ms
Contact (DC) Max Rating R Load:
25A@30VDC
-
Must Operate Voltage:
4.2VDC
16.8VDC
Power Consumption:
1.92W
1.92W
Coil Power:
1.92W
1.92W
Must Release Voltage:
0.6VDC
2.4VDC
Contact/Output Supply Type:
AC/DC
AC/DC
Relay Action:
MOMENTARY
MOMENTARY
Coil Voltage (DC):
6V
24V
Coil/Input Supply Type:
DC
DC
Switching Current:
25A
25A
Switching Capacity:
6.925 kW
6.925 kW
Body Height:
52.8mm
-
RoHS Status:
RoHS Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Package / Case:
-
300
Weight:
-
90g
Manufacturer Package Identifier:
-
HE2AN-DC24V
Voltage - Rated DC:
-
30V
Depth:
-
33mm
Current Rating:
-
25A
Voltage - Rated AC:
-
277V
Approval Agency:
-
CSA, TUV, UL, VDE
Number of Contacts:
-
2
Ambient Temperature Range High:
-
55°C
Test Voltage:
-
10kV
Height:
-
36.4mm
Length:
-
50mm
REACH SVHC:
-
Unknown
Radiation Hardening:
-
No
Ratings:
-
IP40
HE2AN-S-DC6V

HE2AN-S-DC6V

(In Stock: 2348)

Panasonic Electric Works

Qty

Unit Price

Ext Price

  • 1

    $111.446058

    $111.45

  • 10

    $105.137791

    $1,051.38

  • 100

    $99.186595

    $9,918.66

  • 500

    $93.572259

    $46,786.13

  • 1000

    $88.275716

    $88,275.72

Minimum: 1 Multiples: 1

Unit Price: $111.446058

Ext Price: $111.45

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity