HE2AN-S-DC6V alternative parts: HE2AN-Q-AC120V
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | General Purpose Relays 25A 6VDC SCREW TERM RELAY POWER | RELAY GEN PURPOSE DPST 25A 120V |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Mounting Type: | Chassis Mount | Chassis Mount |
Mount: | Chassis Mount, Flanges | Chassis Mount, Flanges |
Number of Pins: | 6 | 6 |
ElectricalLife: | 100000 Cycle(s) | 100000 Cycle(s) |
Contact Materials: | Silver Tin Oxide (AgSnO) | Silver Tin Oxide (AgSnO) |
CoilResistance: | 18.8Ohm | 5.2kOhm |
Series: | HE | HE |
Published: | 2003 | 2005 |
Packaging: | Bulk | Bulk |
Operating Temperature: | -50°C~55°C | -50°C~55°C |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | 1 (Unlimited) |
Termination: | Screw | Quick Connect |
ECCN Code: | EAR99 | EAR99 |
Packing Method: | BOX | BOX |
Reference Standard: | CSA; TUV; UL; VDE | CSA; TUV; UL; VDE |
Termination Style: | Screw Terminal | Quick Connect - 0.250 (6.3mm) |
Body Length or Diameter: | 51mm | - |
Body Breadth: | 34 mm | - |
Physical Dimension: | 51mm x 34mm x 52.8mm | 50mm x 33mm x 35mm |
Max Voltage Rating (AC): | 277V | 277V |
Max Current Rating: | 25A | 25A |
Throw Configuration: | DPST | DPST |
Max Voltage Rating (DC): | 30V | 30V |
Contact Form: | DPST-NO (2 Form A) | DPST-NO (2 Form A) |
Relay Type: | General Purpose | General Purpose |
Contact (AC) Max Rating R Load: | 25A@277VAC | 25A@277VAC |
Operate Time: | 30ms | 30ms |
Coil Voltage: | 6VDC | 120VAC |
Coil Type: | Non Latching | Non Latching |
Switching Voltage: | 277VAC 30VDC -Max | 277VAC 30VDC -Max |
Coil Current: | 320mA | 22.1mA |
Release Time: | 10ms | 30 ms |
Contact (DC) Max Rating R Load: | 25A@30VDC | 25A@30VDC |
Must Operate Voltage: | 4.2VDC | 84VAC |
Power Consumption: | 1.92W | 2.7W |
Coil Power: | 1.92W | 2.7W |
Must Release Voltage: | 0.6VDC | 18VAC |
Contact/Output Supply Type: | AC/DC | AC/DC |
Relay Action: | MOMENTARY | MOMENTARY |
Coil Voltage (DC): | 6V | - |
Coil/Input Supply Type: | DC | AC |
Switching Current: | 25A | - |
Switching Capacity: | 6.925 kW | - |
Body Height: | 52.8mm | 35mm |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Coil Voltage AC: | - | 120V |
Additional Feature: | - | COIL OPERATE VOLTAGE(AC): 70 V, COIL RELEASE VOLTAGE(AC): 18 V |
Depth: | - | 33mm |
Voltage - Rated AC: | - | 277V |
Length: | - | 60mm |
REACH SVHC: | - | Unknown |

HE2AN-S-DC6V
(In Stock: 2348)
Panasonic Electric WorksQty
Unit Price
Ext Price
1
$111.446058
$111.45
10
$105.137791
$1,051.38
100
$99.186595
$9,918.66
500
$93.572259
$46,786.13
1000
$88.275716
$88,275.72
Minimum: 1 Multiples: 1
Unit Price: $111.446058
Ext Price: $111.45
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity