HLE-108-02-F-DV-LC alternative parts: SSQ-108-03-G-D
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Conn Socket Strip SKT 16 POS 2.54mm Solder ST SMD Tube | CONN RCPT .100" 16POS DUAL GOLD |
Factory Lead Time: | 3 Weeks | - |
Mounting Type: | Surface Mount | Through Hole |
Contact Shape: | Square | Square |
Contact Finish Mating: | Gold | Gold |
Contact Materials: | Beryllium Copper | Phosphor Bronze |
Insulation Materials: | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) |
Voltage Rated: | 400VAC | - |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tube | Bulk |
Series: | HLE | SSQ |
JESD-609 Code: | e3 | e4 |
Part Status: | Active | Active |
Termination: | Solder | Solder |
Connector Type: | Receptacle | Receptacle |
Number of Positions: | 16 | 16 |
Number of Rows: | 2 | 2 |
Gender: | Female | Female |
Additional Feature: | TIGER BEAM CONTACT | TIGER BUY CONTACT |
Fastening Type: | Push-Pull | Push-Pull |
MIL Conformance: | NO | NO |
DIN Conformance: | NO | NO |
IEC Conformance: | NO | NO |
Filter Feature: | NO | NO |
Contact Type: | Female Socket | Forked |
Mixed Contacts: | NO | NO |
Option: | GENERAL PURPOSE | GENERAL PURPOSE |
Current Rating (Amps): | 4.1A per Contact | 6.3A per Contact |
Total Number of Contacts: | 16 | - |
Insulation Height: | 0.144 3.66mm | 0.335 8.51mm |
Style: | Board to Board | Board to Board or Cable |
Number of Positions Loaded: | All | All |
Pitch - Mating: | 0.100 2.54mm | 0.100 2.54mm |
Insulation Color: | Black | - |
Row Spacing - Mating: | 0.100 (2.54mm) | 0.100 (2.54mm) |
Contact Finish - Post: | Tin | - |
Features: | Board Lock | - |
Contact Finish Thickness - Mating: | 3.00μin 0.076μm | 20.0μin 0.51μm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Mount: | - | Through Hole |
Housing Material: | - | Polymer |
Published: | - | 2011 |
Pbfree Code: | - | yes |
Moisture Sensitivity Level (MSL): | - | Not Applicable |
ECCN Code: | - | EAR99 |
HTS Code: | - | 8536.69.40.40 |
Voltage - Rated DC: | - | 655V |
Orientation: | - | Straight |
Depth: | - | 4.95mm |
Number of Conductors: | - | ONE |
Reference Standard: | - | UL, CSA |
Voltage - Rated AC: | - | 465V |
Reliability: | - | COMMERCIAL |
Contact Length - Post: | - | 0.394 10.00mm |
Number Of PCB Rows: | - | 2 |
PCB Contact Pattern: | - | RECTANGULAR |
Mating Information: | - | MULTIPLE MATING PARTS AVAILABLE |
Body Breadth: | - | 0.195 inch |
Housing Color: | - | Black |
Contact Resistance: | - | 10mOhm |
Mating Contact Pitch: | - | 0.1 inch |
Max Voltage Rating (AC): | - | 550V |
Max Current Rating: | - | 7.6A |
Length: | - | 20.83mm |
Width: | - | 4.95mm |
Contact Finish Thickness - Post: | - | 3.00μin 0.076μm |
Material Flammability Rating: | - | UL94 V-0 |
Lead Free: | - | Lead Free |

HLE-108-02-F-DV-LC
(In Stock: 30)
Samtec Inc.Qty
Unit Price
Ext Price
1
$2.911193
$2.91
10
$2.746408
$27.46
100
$2.590951
$259.10
500
$2.444294
$1,222.15
1000
$2.305938
$2,305.94
Minimum: 1 Multiples: 1
Unit Price: $2.911193
Ext Price: $2.91
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity