HLE-108-02-F-DV-LC alternative parts: SSW-108-01-F-D

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Socket Strip SKT 16 POS 2.54mm Solder ST SMD Tube
CONN RCPT 16POS 0.1 GOLD PCB
Factory Lead Time:
3 Weeks
6 Weeks
Mounting Type:
Surface Mount
Through Hole
Contact Shape:
Square
Square
Contact Finish Mating:
Gold
Gold
Contact Materials:
Beryllium Copper
Phosphor Bronze
Insulation Materials:
Liquid Crystal Polymer (LCP)
Liquid Crystal Polymer (LCP)
Voltage Rated:
400VAC
-
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tube
Bulk
Series:
HLE
SSW
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Termination:
Solder
Solder
Connector Type:
Receptacle
Receptacle
Number of Positions:
16
16
Number of Rows:
2
2
Gender:
Female
-
Additional Feature:
TIGER BEAM CONTACT
TIGER BUY CONTACT
Fastening Type:
Push-Pull
Push-Pull
MIL Conformance:
NO
NO
DIN Conformance:
NO
NO
IEC Conformance:
NO
NO
Filter Feature:
NO
NO
Contact Type:
Female Socket
Forked
Mixed Contacts:
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
Current Rating (Amps):
4.1A per Contact
5.7A per Contact
Total Number of Contacts:
16
-
Insulation Height:
0.144 3.66mm
0.335 8.51mm
Style:
Board to Board
Board to Board or Cable
Number of Positions Loaded:
All
All
Pitch - Mating:
0.100 2.54mm
0.100 2.54mm
Insulation Color:
Black
-
Row Spacing - Mating:
0.100 (2.54mm)
0.100 (2.54mm)
Contact Finish - Post:
Tin
Tin
Features:
Board Lock
-
Contact Finish Thickness - Mating:
3.00μin 0.076μm
3.00μin 0.076μm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Housing Material:
-
Polymer
Mounting Option 1:
-
LOCKING
Published:
-
2013
Pbfree Code:
-
yes
Moisture Sensitivity Level (MSL):
-
1 (Unlimited)
ECCN Code:
-
EAR99
HTS Code:
-
8536.69.40.40
Voltage - Rated DC:
-
655V
Orientation:
-
Vertical
Depth:
-
4.95mm
Number of Conductors:
-
ONE
Reference Standard:
-
UL
Voltage - Rated AC:
-
465V
Reliability:
-
COMMERCIAL
Contact Length - Post:
-
0.104 2.64mm
Number Of PCB Rows:
-
2
Lead Pitch:
-
2.54mm
PCB Contact Pattern:
-
RECTANGULAR
Body Breadth:
-
0.195 inch
Contact Gender:
-
FEMALE
UL Flammability Code:
-
94V-0
Housing Color:
-
Black
Lead Length:
-
2.64mm
Contact Resistance:
-
10mOhm
Mating Contact Pitch:
-
0.1 inch
Max Voltage Rating (AC):
-
550V
Max Current Rating:
-
6.9A
Length:
-
20.83mm
Plating Thickness:
-
3μin
Material Flammability Rating:
-
UL94 V-0
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
HLE-108-02-F-DV-LC

HLE-108-02-F-DV-LC

(In Stock: 30)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $2.911193

    $2.91

  • 10

    $2.746408

    $27.46

  • 100

    $2.590951

    $259.10

  • 500

    $2.444294

    $1,222.15

  • 1000

    $2.305938

    $2,305.94

Minimum: 1 Multiples: 1

Unit Price: $2.911193

Ext Price: $2.91

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity