HMC187AMS8ETR alternative parts: ADG901BRMZ-REEL7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC DOUBLER PASSIVE FREQ 8-MSOP
RF Switch SPST 0MHz to 2.5GHz 31dB 8-Pin MSOP T/R
Lifecycle Status:
LAST TIME BUY (Last Updated: 1 week ago)
PRODUCTION (Last Updated: 2 weeks ago)
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
-
Package / Case:
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Number of Pins:
8
8
Usage Level:
Industrial grade
-
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
Termination:
SMD/SMT
-
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-40°C
-
Construction:
COMPONENT
COMPONENT
Frequency:
850MHz~2GHz
-
Base Part Number:
HMC187
ADG901
Function:
Doubler
-
Bandwidth:
2 GHz
-
RF Type:
HiperLAN, UNII
ASK/FSK
Input Power-Max (CW):
27dBm
-
Characteristic Impedance:
50Ohm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Factory Lead Time:
-
8 Weeks
Operating Frequency (Max):
-
2500MHz
Turn Off Delay Time:
-
5.8 ns
Operating Temperature:
-
-40°C~85°C
ECCN Code:
-
EAR99
Max Power Dissipation:
-
2.5μW
Voltage - Supply:
-
1.65V~2.75V
Number of Functions:
-
1
Pin Count:
-
8
Number of Outputs:
-
1
Operating Supply Voltage:
-
2.75V
Circuit:
-
SPST
Interface:
-
Parallel
Test Frequency:
-
1GHz
Impedance:
-
50Ohm
Power Dissipation:
-
2.5μW
Number of Bits:
-
3
Turn On Delay Time:
-
3.6 ns
Topology:
-
Absorptive
-3db Bandwidth:
-
4.5 GHz
Max Frequency:
-
2.5GHz
Frequency Range:
-
0Hz~4.5GHz
RF/Microwave Device Type:
-
DIVERSITY SWITCH
Isolation:
-
40dB
Insertion Loss (dB):
-
0.8 dB
P1dB:
-
17dBm
IIP3:
-
36dBm
On Time-Nom:
-
0.0036 μs
Length:
-
3mm
Width:
-
3mm
Thickness:
-
850μm
HMC187AMS8ETR

HMC187AMS8ETR

(In Stock: 2830)

Analog Devices Inc.

Qty

Unit Price

Ext Price

  • 1

    $2.165424

    $2.17

  • 10

    $2.042853

    $20.43

  • 100

    $1.927220

    $192.72

  • 500

    $1.818132

    $909.07

  • 1000

    $1.715219

    $1,715.22

Minimum: 1 Multiples: 1

Unit Price: $2.165424

Ext Price: $2.17

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity