HMC795LP5ETR alternative parts: AT86RF233-ZU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Modulator / Demodulator Modulator with AGC
2 Mbps 2.4 Ghz ZigBee Transceiver for IEEE 802.15.4/ZigBee and ISM - QFN-32
Lifecycle Status:
PRODUCTION (Last Updated: 1 week ago)
-
Factory Lead Time:
10 Weeks
7 Weeks
Package / Case:
32-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Number of Pins:
32
32
Weight:
188.609377mg
188.609377mg
Packaging:
Tape & Reel (TR)
Tray
Pbfree Code:
no
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-40°C
-
Voltage - Supply:
4.5V~5.5V
1.8V~3.6V
Base Part Number:
HMC795
AT86RF233
Function:
Modulator
-
Operating Supply Voltage:
5V
-
Operating Supply Current:
127mA
-
Max Frequency:
2.8GHz
-
P1dB:
14dBm
-
RF Frequency:
50MHz~2.8GHz
-
LO Frequency:
100MHz~5.6GHz
-
Noise Floor:
-158dBm/Hz
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
Contact Plating:
-
Tin
Mounting Type:
-
Surface Mount
Surface Mount:
-
YES
Manufacturer Package Identifier:
-
32QN2
Operating Temperature:
-
-40°C~85°C
Published:
-
1999
Number of Terminations:
-
32
Type:
-
TxRx + MCU
Terminal Position:
-
QUAD
Number of Functions:
-
1
Supply Voltage:
-
3V
Frequency:
-
2.4GHz
Power Supplies:
-
1.83V
Memory Size:
-
128B SRAM
Protocol:
-
6LoWPAN, Zigbee®
Power - Output:
-
4dBm
RF Family/Standard:
-
802.15.4, General ISM > 1GHz
Data Rate (Max):
-
2Mbps
Serial Interfaces:
-
SPI
Current - Receiving:
-
11.3mA~11.8mA
Current - Transmitting:
-
7.2mA~13.8mA
Modulation:
-
O-QPSK
Sensitivity (dBm):
-
-101 dBm
Height:
-
1mm
Length:
-
5mm
Width:
-
5mm
Radiation Hardening:
-
No
HMC795LP5ETR

HMC795LP5ETR

(In Stock: 50)

Analog Devices Inc.

Qty

Unit Price

Ext Price

  • 1

    $12.671716

    $12.67

  • 10

    $11.954449

    $119.54

  • 100

    $11.277782

    $1,127.78

  • 500

    $10.639417

    $5,319.71

  • 1000

    $10.037186

    $10,037.19

Minimum: 1 Multiples: 1

Unit Price: $12.671716

Ext Price: $12.67

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity